STMicroelectronics Integrated Circuits (ICs) - Embedded - Microcontrollers SPC564B74B3B9E0Y

Description
Win Source Part Number: 1263497-SPC564B74B3B 9E0Y Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Automotive, AEC-Q100, SPC56 Core Processor: e200z4d Speed: 120MHz Standard Package: 90 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, LINbus, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 199 Program Memory Size: 3MB (3M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 RAM Size: 192K x 8 Data Converters: A/D 33x10b, 10x12b Oscillator Type: Internal Package / Case: 256-LBGA Supplier Device Package: 256-LBGA (17x17) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 3V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: SPC564
Request a Quote Datasheet
Description
Win Source Part Number: 1263497-SPC564B74B3B 9E0Y Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Automotive, AEC-Q100, SPC56 Core Processor: e200z4d Speed: 120MHz Standard Package: 90 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, LINbus, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 199 Program Memory Size: 3MB (3M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 RAM Size: 192K x 8 Data Converters: A/D 33x10b, 10x12b Oscillator Type: Internal Package / Case: 256-LBGA Supplier Device Package: 256-LBGA (17x17) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 3V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: SPC564
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263497-SPC564B74B3B9E0Y - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263497-SPC564B74B3B9E0Y
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263497-SPC564B74B3B9E0Y
Win Source Part Number: 1263497-SPC564B74B3B 9E0Y Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Automotive, AEC-Q100, SPC56 Core Processor: e200z4d Speed: 120MHz Standard Package: 90 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, LINbus, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 199 Program Memory Size: 3MB (3M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 RAM Size: 192K x 8 Data Converters: A/D 33x10b, 10x12b Oscillator Type: Internal Package / Case: 256-LBGA Supplier Device Package: 256-LBGA (17x17) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 3V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: SPC564

Win Source Part Number: 1263497-SPC564B74B3B9E0Y
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Automotive, AEC-Q100, SPC56
Core Processor: e200z4d
Speed: 120MHz
Standard Package: 90
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, LINbus, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 199
Program Memory Size: 3MB (3M x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
RAM Size: 192K x 8
Data Converters: A/D 33x10b, 10x12b
Oscillator Type: Internal
Package / Case: 256-LBGA
Supplier Device Package: 256-LBGA (17x17)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 3V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: SPC564

Buy Now Datasheet
32-bit 3072KB 3.3V 5V Embedded Microcontroller MCU - 685-SPC564B74B3B9E0Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 3072KB 3.3V 5V Embedded Microcontroller MCU
685-SPC564B74B3B9E0Y
32-bit 3072KB 3.3V 5V Embedded Microcontroller MCU 685-SPC564B74B3B9E0Y
MCU 32-Bit SPC564B74x e200z4d RISC 3072KB Flash 3.3V/5V 256-Pin LBGA Tray Product overview: SPC564B74B3B9E0Y from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 3072KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 3072KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC564B74B3B9E0Y can be used for catalog matching and distributor lookup.

MCU 32-Bit SPC564B74x e200z4d RISC 3072KB Flash 3.3V/5V 256-Pin LBGA Tray Product overview: SPC564B74B3B9E0Y from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 3072KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 3072KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC564B74B3B9E0Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - SPC564B74B3B9E0Y - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC564B74B3B9E0Y
Microcontrollers SPC564B74B3B9E0Y
e200z4d Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 120MHz 3MB (3M x 8) FLASH 256-LBGA (17x17)

e200z4d Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 120MHz 3MB (3M x 8) FLASH 256-LBGA (17x17)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC564B74B3B9E0Y - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC564B74B3B9E0Y
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC564B74B3B9E0Y
IC MCU 32BIT 3MB FLASH 256LBGA

IC MCU 32BIT 3MB FLASH 256LBGA

Supplier's Site
Embedded - Microcontrollers - SPC564B74B3B9E0Y - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC564B74B3B9E0Y
Embedded - Microcontrollers SPC564B74B3B9E0Y
IC MCU 32BIT 3MB FLASH 256LBGA

IC MCU 32BIT 3MB FLASH 256LBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1263497-SPC564B74B3B9E0Y 685-SPC564B74B3B9E0Y SPC564B74B3B9E0Y SPC564B74B3B9E0Y SPC564B74B3B9E0Y
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit 3072KB 3.3V 5V Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 120 MHz 120 MHz 120 MHz
RAM 3000 KB 192 KB 192 KB 192 KB
ROM 64 KB
ROM Type Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

928MHz QFN Embedded Microcontroller MCU - 879-CC1110F32RSPR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, SPI, 3-WIRE
View Details
2 suppliers
Microcontrollers - C164CI8E25MDBKXUMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
3 suppliers
Embedded - Embedded - Microcontrollers - ADUC843BCPZ8-5 - 911045-ADUC843BCPZ8-5 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 16.78 MHz
RAM 8 KB
View Details
2 suppliers
Microcontrollers - 1769108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details