STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - SPC564B64L8C9E0X SPC564B64L8C9E0X

Description
Manufacturer: STMicroelectronics Win Source Part Number: 934816-SPC564B64L8C9 E0X Series: Automotive, AEC-Q100, SPC56 Operating Temperature Range: -40°C ~ 125°C (TA) Features: e200z4d series Microcontroller IC 32-Bit 120MHz 1.5MB (1.5M x 8) FLASH 208-LQFP (28x28) Core Processor: e200z4d Speed: 120MHz Package: Tray Package: 208-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, LINbus, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 177 Program Memory Size: 1.5MB (1.5M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 Data Converters: A/D 33x10b, 10x12b Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Family Name: SPC564 Categories: Integrated Circuits (ICs) Case / Package: 208-LQFP (28x28) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 350 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 934816-SPC564B64L8C9 E0X Series: Automotive, AEC-Q100, SPC56 Operating Temperature Range: -40°C ~ 125°C (TA) Features: e200z4d series Microcontroller IC 32-Bit 120MHz 1.5MB (1.5M x 8) FLASH 208-LQFP (28x28) Core Processor: e200z4d Speed: 120MHz Package: Tray Package: 208-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, LINbus, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 177 Program Memory Size: 1.5MB (1.5M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 Data Converters: A/D 33x10b, 10x12b Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Family Name: SPC564 Categories: Integrated Circuits (ICs) Case / Package: 208-LQFP (28x28) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 350 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - SPC564B64L8C9E0X - 934816-SPC564B64L8C9E0X - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - SPC564B64L8C9E0X
934816-SPC564B64L8C9E0X
Embedded - Embedded - Microcontrollers - SPC564B64L8C9E0X 934816-SPC564B64L8C9E0X
Manufacturer: STMicroelectronics Win Source Part Number: 934816-SPC564B64L8C9 E0X Series: Automotive, AEC-Q100, SPC56 Operating Temperature Range: -40°C ~ 125°C (TA) Features: e200z4d series Microcontroller IC 32-Bit 120MHz 1.5MB (1.5M x 8) FLASH 208-LQFP (28x28) Core Processor: e200z4d Speed: 120MHz Package: Tray Package: 208-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, LINbus, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 177 Program Memory Size: 1.5MB (1.5M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 Data Converters: A/D 33x10b, 10x12b Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Family Name: SPC564 Categories: Integrated Circuits (ICs) Case / Package: 208-LQFP (28x28) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 350 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 934816-SPC564B64L8C9E0X
Series: Automotive, AEC-Q100, SPC56
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: e200z4d series Microcontroller IC 32-Bit 120MHz 1.5MB (1.5M x 8) FLASH 208-LQFP (28x28)
Core Processor: e200z4d
Speed: 120MHz
Package: Tray
Package: 208-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, LINbus, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 177
Program Memory Size: 1.5MB (1.5M x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
Data Converters: A/D 33x10b, 10x12b
Oscillator Type: Internal
Supply Voltage: 3V ~ 5.5V
Family Name: SPC564
Categories: Integrated Circuits (ICs)
Case / Package: 208-LQFP (28x28)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 350
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
32-bit 40MHz Embedded Microcontroller MCU - 685-SPC564B64L8C9E0X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 40MHz Embedded Microcontroller MCU
685-SPC564B64L8C9E0X
32-bit 40MHz Embedded Microcontroller MCU 685-SPC564B64L8C9E0X
32-bit 40MHz FLASH MCU, 177 I/O, 125°C, 208-Pin S-PQFP Product overview: SPC564B64L8C9E0X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 40MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 40MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC564B64L8C9E0X can be used for catalog matching and distributor lookup.

32-bit 40MHz FLASH MCU, 177 I/O, 125°C, 208-Pin S-PQFP Product overview: SPC564B64L8C9E0X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 40MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 40MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC564B64L8C9E0X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - SPC564B64L8C9E0X-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
SPC564B64L8C9E0X-ND
Microcontrollers SPC564B64L8C9E0X-ND
e200z4d Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 120MHz 1.5MB (1.5M x 8) FLASH 208-LQFP (28x28)

e200z4d Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 120MHz 1.5MB (1.5M x 8) FLASH 208-LQFP (28x28)

Buy Now Datasheet
Microcontrollers - SPC564B64L8C9E0X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC564B64L8C9E0X
Microcontrollers SPC564B64L8C9E0X
e200z4d Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 120MHz 1.5MB (1.5M x 8) FLASH 208-LQFP (28x28)

e200z4d Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 120MHz 1.5MB (1.5M x 8) FLASH 208-LQFP (28x28)

Buy Now Datasheet
Embedded - Microcontrollers - SPC564B64L8C9E0X - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC564B64L8C9E0X
Embedded - Microcontrollers SPC564B64L8C9E0X
IC MCU 32BIT 1.5MB FLASH 208LQFP

IC MCU 32BIT 1.5MB FLASH 208LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC564B64L8C9E0X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC564B64L8C9E0X
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC564B64L8C9E0X
IC MCU 32BIT 1.5MB FLASH 208LQFP

IC MCU 32BIT 1.5MB FLASH 208LQFP

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
SPC564B64L8C9E0X
32-bit Microcontrollers - MCU SPC564B64L8C9E0X
32-bit Microcontrollers - MCU 32-bit Power Architecture MCU for Automotive Body and Gateway Applications

32-bit Microcontrollers - MCU 32-bit Power Architecture MCU for Automotive Body and Gateway Applications

Buy Now Datasheet
Microcontrollers - SPC564B64L8C9E0X - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
SPC564B64L8C9E0X
Microcontrollers SPC564B64L8C9E0X
IC MCU 32BIT 1.5MB FLASH 208LQFP

IC MCU 32BIT 1.5MB FLASH 208LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 934816-SPC564B64L8C9E0X 685-SPC564B64L8C9E0X SPC564B64L8C9E0X-ND SPC564B64L8C9E0X SPC564B64L8C9E0X SPC564B64L8C9E0X SPC564B64L8C9E0X SPC564B64L8C9E0X
Product Name Embedded - Embedded - Microcontrollers - SPC564B64L8C9E0X 32-bit 40MHz Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit 32 Bit
Clock Speed 120 MHz 40 MHz 120 MHz 120 MHz 120 MHz 120 MHz
RAM 1500 KB 128 KB 128 KB 128 KB 128 KB
ROM 64 KB 1500 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320F2812 Military Digital Signal Processor - 5962-0620801QXC - Texas Instruments
Specs
Clock Speed 150 MHz
Features PWM
Bits Other; 1 16-Ch 12-Bit
View Details
Embedded - Microcontrollers - ADUC848BCPZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C164SL8R25MCAHXUMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers