Win Source Part Number: 1263349-SPC564A80L7C
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: SPC56
Core Processor: e200z4
Speed: 80MHz
Standard Package: 500
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, LINbus, SCI, SPI
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 118
Program Memory Size: 4MB (4M x 8)
Program Memory Type: FLASH
RAM Size: 192K x 8
Data Converters: A/D 34x12b
Oscillator Type: Internal
Package / Case: 176-LQFP
Supplier Device Package: 176-LQFP (24x24)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 1.14V ~ 1.32V
ECCN: 3A991A2
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: SPC564
MCU 32-bit SPC564A80x e200 RISC 4096KB Flash 3.3V/5V 176-Pin LQFP T/R Product overview: SPC564A80L7CFCR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 4096KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 4096KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC564A80L7CFCR can be used for catalog matching and distributor lookup.
IC MCU 32BIT 4MB FLASH 176LQFP
e200z4 SPC56 Microcontroller IC 32-Bit Single-Core 80MHz 4MB (4M x 8) FLASH 176-LQFP (24x24)
IC MCU 32BIT 4MB FLASH 176LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1263349-SPC564A80L7CFCR | 685-SPC564A80L7CFCR | SPC564A80L7CFCR | SPC564A80L7CFCR | SPC564A80L7CFCR |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit 4096KB 3.3V 5V Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit |
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | ||
| RAM | 4000 KB | 192 KB | 192 KB | 192 KB | |
| ROM Type | Flash; FLASH | Flash; FLASH | |||
| Supply Voltage | 1.14 to 1.32 volts | 1.32 volts |