STMicroelectronics, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers SPC564A74B4CFAR

Description
Win Source Part Number: 1263338-SPC564A74B4C FAR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: SPC56 Core Processor: e200z4 Speed: 120MHz Package: Tape & Reel (TR) Standard Package: 350 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, LINbus, SCI, SPI Peripherals: DMA, POR, PWM, WDT Number of I/O: 190 Program Memory Size: 3MB (3M x 8) Program Memory Type: FLASH RAM Size: 160K x 8 Data Converters: A/D 40x12b Oscillator Type: Internal Package / Case: 324-BGA Supplier Device Package: 324-PBGA (23x23) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 1.14V ~ 1.32V ECCN: 3A991A2 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: SPC564
Request a Quote Datasheet
Description
Win Source Part Number: 1263338-SPC564A74B4C FAR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: SPC56 Core Processor: e200z4 Speed: 120MHz Package: Tape & Reel (TR) Standard Package: 350 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, LINbus, SCI, SPI Peripherals: DMA, POR, PWM, WDT Number of I/O: 190 Program Memory Size: 3MB (3M x 8) Program Memory Type: FLASH RAM Size: 160K x 8 Data Converters: A/D 40x12b Oscillator Type: Internal Package / Case: 324-BGA Supplier Device Package: 324-PBGA (23x23) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 1.14V ~ 1.32V ECCN: 3A991A2 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: SPC564
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263338-SPC564A74B4CFAR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263338-SPC564A74B4CFAR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263338-SPC564A74B4CFAR
Win Source Part Number: 1263338-SPC564A74B4C FAR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: SPC56 Core Processor: e200z4 Speed: 120MHz Package: Tape & Reel (TR) Standard Package: 350 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, LINbus, SCI, SPI Peripherals: DMA, POR, PWM, WDT Number of I/O: 190 Program Memory Size: 3MB (3M x 8) Program Memory Type: FLASH RAM Size: 160K x 8 Data Converters: A/D 40x12b Oscillator Type: Internal Package / Case: 324-BGA Supplier Device Package: 324-PBGA (23x23) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 1.14V ~ 1.32V ECCN: 3A991A2 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: SPC564

Win Source Part Number: 1263338-SPC564A74B4CFAR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: SPC56
Core Processor: e200z4
Speed: 120MHz
Package: Tape & Reel (TR)
Standard Package: 350
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, LINbus, SCI, SPI
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 190
Program Memory Size: 3MB (3M x 8)
Program Memory Type: FLASH
RAM Size: 160K x 8
Data Converters: A/D 40x12b
Oscillator Type: Internal
Package / Case: 324-BGA
Supplier Device Package: 324-PBGA (23x23)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 1.14V ~ 1.32V
ECCN: 3A991A2
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: SPC564

Buy Now Datasheet
32-bit 32BIT 3MB Embedded Microcontroller MCU - 685-SPC564A74B4CFAR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 3MB Embedded Microcontroller MCU
685-SPC564A74B4CFAR
32-bit 32BIT 3MB Embedded Microcontroller MCU 685-SPC564A74B4CFAR
IC MCU 32BIT 3MB FLASH 324BGA Product overview: SPC564A74B4CFAR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 3MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 3MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC564A74B4CFAR can be used for catalog matching and distributor lookup.

IC MCU 32BIT 3MB FLASH 324BGA Product overview: SPC564A74B4CFAR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 3MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 3MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC564A74B4CFAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - SPC564A74B4CFAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC564A74B4CFAR
Microcontrollers SPC564A74B4CFAR
e200z4 SPC56 Microcontroller IC 32-Bit Single-Core 120MHz 3MB (3M x 8) FLASH 324-PBGA (23x23)

e200z4 SPC56 Microcontroller IC 32-Bit Single-Core 120MHz 3MB (3M x 8) FLASH 324-PBGA (23x23)

Buy Now Datasheet
Embedded - Microcontrollers - SPC564A74B4CFAR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC564A74B4CFAR
Embedded - Microcontrollers SPC564A74B4CFAR
IC MCU 32BIT 3MB FLASH 324PBGA

IC MCU 32BIT 3MB FLASH 324PBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1263338-SPC564A74B4CFAR 685-SPC564A74B4CFAR SPC564A74B4CFAR SPC564A74B4CFAR
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit 32BIT 3MB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 120 MHz 120 MHz
RAM 3000 KB 192 KB 160 KB
ROM Type Flash; FLASH
Supply Voltage 1.14 to 1.32 volts
Unlock Full Specs
to access all available technical data

Similar Products

16-bit 48MHz 20KB Embedded Microcontroller MCU - 879-CC2650F128RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 7GA830343H0 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details