32-bit Power Architecture MCU for Automotive Powertrain Applications Product overview: SPC564A70L7COBY from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC564A70L7COBY can be used for catalog matching and distributor lookup.
e200z4 SPC56 Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)
Win Source Part Number: 1263341-SPC564A70L7C
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: SPC56
Core Processor: e200z4
Speed: 120MHz
Standard Package: 40
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, LINbus, SCI, SPI
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 150
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
RAM Size: 128K x 8
Data Converters: A/D 34x12b
Oscillator Type: Internal
Package / Case: 176-LQFP
Supplier Device Package: 176-LQFP (24x24)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 1.14V ~ 1.32V
ECCN: 3A991A2
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: SPC564
e200z4 SPC56 Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)
IC MCU 32BIT 2MB FLASH 176LQFP
IC MCU 32BIT 2MB FLASH 176LQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-SPC564A70L7COBY | SPC564A70L7COBY-ND | 1263341-SPC564A70L7COBY | SPC564A70L7COBY | SPC564A70L7COBY | SPC564A70L7COBY |
| Product Name | Automotive 32-bit Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit |
| RAM | 128 KB | 128 KB | 2000 KB | 128 KB | 128 KB | |
| Serial Interface | SPI, SCI, EBI/EMI, CAN | CAN; SPI; SCI | ||||
| Package Type | Other; LQFP | LFQP; Other; 176-LQFP | QFP; Other; 176-LQFP | Other; 176-LQFP | ||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |