STMicroelectronics, Inc. Microcontrollers SPC563M64L5COAR

Description
e200z3 Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 80MHz 1.5MB (1.5M x 8) FLASH 144-LQFP (20x20)
Request a Quote Datasheet
Description
e200z3 Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 80MHz 1.5MB (1.5M x 8) FLASH 144-LQFP (20x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-11618-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-11618-6-ND
Microcontrollers 497-11618-6-ND
e200z3 Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 80MHz 1.5MB (1.5M x 8) FLASH 144-LQFP (20x20)

e200z3 Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 80MHz 1.5MB (1.5M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Microcontrollers - 497-11618-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-11618-1-ND
Microcontrollers 497-11618-1-ND
e200z3 Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 80MHz 1.5MB (1.5M x 8) FLASH 144-LQFP (20x20)

e200z3 Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 80MHz 1.5MB (1.5M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Microcontrollers - 497-11618-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-11618-2-ND
Microcontrollers 497-11618-2-ND
e200z3 Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 80MHz 1.5MB (1.5M x 8) FLASH 144-LQFP (20x20)

e200z3 Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 80MHz 1.5MB (1.5M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - SPC563M64L5COAR - 133731-SPC563M64L5COAR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - SPC563M64L5COAR
133731-SPC563M64L5COAR
Embedded - Embedded - Microcontrollers - SPC563M64L5COAR 133731-SPC563M64L5COAR
Manufacturer: STMicroelectronics Win Source Part Number: 133731-SPC563M64L5CO AR Packaging: Reel - TR Core Processor: e200z3 Number of I/O: 80 Program Memory Size: 1.5MB (1.5M x 8) Program Memory Type: FLASH Data Converters: A/D 32x12b Family Name: SPC563M64 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 144-LQFP (20x20) Speed(Frequency): 80MHz Supply Voltage - Operating: 1.14 V to 1.32 V Part Core Size: 32-Bit Data RAM Size: 94K x 8 Alternative Parts (Cross-Reference): SPC5632MF1MLQ40; SPC5633MF1MLQ80; SPC5633MF1MLQ60; SPC5634MF1MLQ80; Introduction Date: April 19, 2010 ECCN: 5A991.b.4.a Country of Origin: Malta Estimated EOL Date: 2030 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 133731-SPC563M64L5COAR
Packaging: Reel - TR
Core Processor: e200z3
Number of I/O: 80
Program Memory Size: 1.5MB (1.5M x 8)
Program Memory Type: FLASH
Data Converters: A/D 32x12b
Family Name: SPC563M64
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 144-LQFP (20x20)
Speed(Frequency): 80MHz
Supply Voltage - Operating: 1.14 V to 1.32 V
Part Core Size: 32-Bit
Data RAM Size: 94K x 8
Alternative Parts (Cross-Reference): SPC5632MF1MLQ40; SPC5633MF1MLQ80; SPC5633MF1MLQ60; SPC5634MF1MLQ80;
Introduction Date: April 19, 2010
ECCN: 5A991.b.4.a
Country of Origin: Malta
Estimated EOL Date: 2030
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Automotive 32-bit Embedded Microcontroller MCU - 685-SPC563M64L5COAR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 32-bit Embedded Microcontroller MCU
685-SPC563M64L5COAR
Automotive 32-bit Embedded Microcontroller MCU 685-SPC563M64L5COAR
32-bit Power Architecture MCU for Automotive Powertrain Applications Product overview: SPC563M64L5COAR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC563M64L5COAR can be used for catalog matching and distributor lookup.

32-bit Power Architecture MCU for Automotive Powertrain Applications Product overview: SPC563M64L5COAR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC563M64L5COAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
SPC563M64L5COAR
32-bit Microcontrollers - MCU SPC563M64L5COAR
32-bit Microcontrollers - MCU 32-BIT Embedded MCU 80 MHz, 1.5 Mbyte

32-bit Microcontrollers - MCU 32-BIT Embedded MCU 80 MHz, 1.5 Mbyte

Buy Now Datasheet
Embedded - Microcontrollers - SPC563M64L5COAR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC563M64L5COAR
Embedded - Microcontrollers SPC563M64L5COAR
IC MCU 32BIT 1.5MB FLASH 144LQFP

IC MCU 32BIT 1.5MB FLASH 144LQFP

Supplier's Site Datasheet
Microcontrollers - SPC563M64L5COAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC563M64L5COAR
Microcontrollers SPC563M64L5COAR
e200z3 Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 80MHz 1.5MB (1.5M x 8) FLASH 144-LQFP (20x20)

e200z3 Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 80MHz 1.5MB (1.5M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC563M64L5COAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC563M64L5COAR
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC563M64L5COAR
IC MCU 32BIT 1.5MB FLASH 144LQFP

IC MCU 32BIT 1.5MB FLASH 144LQFP

Supplier's Site
Microcontrollers - SPC563M64L5COAR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
SPC563M64L5COAR
Microcontrollers SPC563M64L5COAR
IC MCU 32BIT 1.5MB FLASH 144LQFP

IC MCU 32BIT 1.5MB FLASH 144LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-11618-6-ND 133731-SPC563M64L5COAR 685-SPC563M64L5COAR SPC563M64L5COAR SPC563M64L5COAR SPC563M64L5COAR SPC563M64L5COAR SPC563M64L5COAR
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - SPC563M64L5COAR Automotive 32-bit Embedded Microcontroller MCU 32-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
Bits Other; A/D 32x12b
RAM 94 KB 1500 KB 94 KB 94 KB 94 KB 94 KB
ROM 1500 KB
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - CP3BT31VVAWQX/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC832BSZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
RF and Wireless - RF Transceiver ICs - BCM20702B0KWFBGT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details