STMicroelectronics, Inc. Microcontrollers SPC560P50L5BEFAR

Description
e200z0h SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
Request a Quote
Description
e200z0h SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SPC560P50L5BEFAR is a 32-bit microcontroller from Quarktwin Technology Ltd., featuring a single-core e200z0h CPU operating at 64 MHz. It is designed for automotive chassis and safety applications, equipped with 576 KB of flash memory and 40 KB of SRAM, both with error correction code (ECC) for enhanced reliability. The microcontroller supports various communication interfaces, including a FlexCAN interface with 32 message objects, a FlexRay module, and multiple LINFlex and DSPI channels. It also includes two 10-bit analog-to-digital converters (ADC) with a fast conversion time of less than 1 µs, programmable watchdog timers, and a fault collection unit for fail-safe operation. The device is available in a 144-pin LQFP package, making it suitable for compact designs. This microcontroller is particularly relevant for engineers looking for a robust solution for automotive applications requiring high performance and safety features.

Datasheet Summary
Powered by GS/AI

The SPC560P50L5BEFAR is a 32-bit microcontroller from Quarktwin Technology Ltd., featuring a single-core e200z0h CPU operating at 64 MHz. It is designed for automotive chassis and safety applications, equipped with 576 KB of flash memory and 40 KB of SRAM, both with error correction code (ECC) for enhanced reliability. The microcontroller supports various communication interfaces, including a FlexCAN interface with 32 message objects, a FlexRay module, and multiple LINFlex and DSPI channels. It also includes two 10-bit analog-to-digital converters (ADC) with a fast conversion time of less than 1 µs, programmable watchdog timers, and a fault collection unit for fail-safe operation. The device is available in a 144-pin LQFP package, making it suitable for compact designs. This microcontroller is particularly relevant for engineers looking for a robust solution for automotive applications requiring high performance and safety features.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - SPC560P50L5BEFAR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
SPC560P50L5BEFAR-ND
Microcontrollers SPC560P50L5BEFAR-ND
e200z0h SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

e200z0h SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Embedded - Microcontrollers - SPC560P50L5BEFAR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC560P50L5BEFAR
Embedded - Microcontrollers SPC560P50L5BEFAR
IC MCU 32BIT 512KB FLASH 144LQFP

IC MCU 32BIT 512KB FLASH 144LQFP

Supplier's Site Datasheet
Microcontrollers - SPC560P50L5BEFAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC560P50L5BEFAR
Microcontrollers SPC560P50L5BEFAR
e200z0h SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

e200z0h SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC560P50L5BEFAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC560P50L5BEFAR
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC560P50L5BEFAR
IC MCU 32BIT 512KB FLASH 144LQFP

IC MCU 32BIT 512KB FLASH 144LQFP

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number SPC560P50L5BEFAR-ND SPC560P50L5BEFAR SPC560P50L5BEFAR SPC560P50L5BEFAR
Product Name Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 64 MHz 64 MHz 64 MHz
Bits Other; A/D 26x10b
RAM 40 KB 40 KB 40 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1502EMT8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
IC RF TXRX+MCU 802.15.4 40-VFQFN - 815-CC2533F32RHAR - Utmel Electronic Limited
Specs
Life Cycle Stage Active
RAM 4 KB
Supply Voltage 3 volts
View Details
Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Embedded - Embedded - Microcontrollers - C167CSL40MCAKXQLA1 - 793847-C167CSL40MCAKXQLA1 - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 40 MHz
RAM 11 KB
View Details
8 suppliers