e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
32-bit Power Architecture MCU for Automotive Body and Gateway Applications Product overview: SPC560D40L1C4E0X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC560D40L1C4E0X
Manufacturer: STMicroelectronics
Win Source Part Number: 897023-SPC560D40L1C4
Series: Automotive, AEC-Q100, SPC56
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: e200z0h series Microcontroller IC 32-Bit 48MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
Core Processor: e200z0h
Speed: 48MHz
Package: Reel - TR
Package: 64-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, LINbus, SPI, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 45
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 3V ~ 5.5V
Family Name: SPC560
Categories: Integrated Circuits (ICs)
Case / Package: 64-LQFP (10x10)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: -497-13563-2, -497-13563-1, 497-13563-2, 497-13563-1, -497-13563-6, 497-13563-6
ARM Microcontrollers - MCU 32-bit Pwr Architect MCU Automotive Body
IC MCU 32BIT 256KB FLASH 64LQFP
IC MCU 32BIT 256KB FLASH 64LQFP
IC MCU 32BIT 256KB FLASH 64LQFP
e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 497-13563-2-ND | 685-SPC560D40L1C4E0X | 897023-SPC560D40L1C4E0X | SPC560D40L1C4E0X | SPC560D40L1C4E0X | SPC560D40L1C4E0X | SPC560D40L1C4E0X | SPC560D40L1C4E0X |
| Product Name | Microcontrollers | Automotive 32-bit Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - SPC560D40L1C4E0X | ARM Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | |||
| Bits | Other; A/D 16x12b | |||||||
| RAM | 16 KB | 16 KB | 256 KB | 16 KB | 16 KB | 16 KB | ||
| ROM | 256 KB |