STMicroelectronics, Inc. Microcontrollers SPC560D40L1B3E0X

Description
e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
Request a Quote
Description
e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SPC560D40L1B3E0X is a 32-bit microcontroller from Quarktwin Technology Ltd., designed for automotive body electronics applications. It features an AEC-Q100 qualification, ensuring reliability in automotive environments. The microcontroller operates at a maximum frequency of 48 MHz and is based on the e200z0h CPU architecture, which utilizes 32-bit Power Architecture® technology. This part includes up to 256 KB of Code Flash memory with error correction code (ECC), 64 KB of Data Flash with ECC, and 16 KB of SRAM with ECC. It supports a wide range of interrupts, including 16 priority levels and up to 38 external interrupts. The device is equipped with a 16-channel enhanced Direct Memory Access (eDMA) controller and offers 45 GPIOs in the LQFP64 package. The SPC560D40L1B3E0X includes multiple timer units, a 12-bit analog-to-digital converter (ADC) with up to 33 channels, and various communication interfaces such as a FlexCAN interface and multiple LINFlex/UART interfaces. It operates on a single supply voltage of either 5 V or 3.3 V and is capable of functioning in ambient temperatures ranging from -40 to 125 °C. The microcontroller also features low power modes and fast wakeup capabilities, making it suitable for energy-sensitive applications.

Datasheet Summary
Powered by GS/AI

The SPC560D40L1B3E0X is a 32-bit microcontroller from Quarktwin Technology Ltd., designed for automotive body electronics applications. It features an AEC-Q100 qualification, ensuring reliability in automotive environments. The microcontroller operates at a maximum frequency of 48 MHz and is based on the e200z0h CPU architecture, which utilizes 32-bit Power Architecture® technology. This part includes up to 256 KB of Code Flash memory with error correction code (ECC), 64 KB of Data Flash with ECC, and 16 KB of SRAM with ECC. It supports a wide range of interrupts, including 16 priority levels and up to 38 external interrupts. The device is equipped with a 16-channel enhanced Direct Memory Access (eDMA) controller and offers 45 GPIOs in the LQFP64 package. The SPC560D40L1B3E0X includes multiple timer units, a 12-bit analog-to-digital converter (ADC) with up to 33 channels, and various communication interfaces such as a FlexCAN interface and multiple LINFlex/UART interfaces. It operates on a single supply voltage of either 5 V or 3.3 V and is capable of functioning in ambient temperatures ranging from -40 to 125 °C. The microcontroller also features low power modes and fast wakeup capabilities, making it suitable for energy-sensitive applications.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - SPC560D40L1B3E0X-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
SPC560D40L1B3E0X-ND
Microcontrollers SPC560D40L1B3E0X-ND
e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Automotive 32-bit Embedded Microcontroller MCU - 685-SPC560D40L1B3E0X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 32-bit Embedded Microcontroller MCU
685-SPC560D40L1B3E0X
Automotive 32-bit Embedded Microcontroller MCU 685-SPC560D40L1B3E0X
32-bit Power Architecture MCU for Automotive Body and Gateway Applications Product overview: SPC560D40L1B3E0X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC560D40L1B3E0X can be used for catalog matching and distributor lookup.

32-bit Power Architecture MCU for Automotive Body and Gateway Applications Product overview: SPC560D40L1B3E0X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC560D40L1B3E0X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - SPC560D40L1B3E0X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC560D40L1B3E0X
Microcontrollers SPC560D40L1B3E0X
e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - SPC560D40L1B3E0X - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
SPC560D40L1B3E0X
Microcontrollers SPC560D40L1B3E0X
IC MCU 32BIT 256KB FLASH 64LQFP

IC MCU 32BIT 256KB FLASH 64LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC560D40L1B3E0X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC560D40L1B3E0X
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC560D40L1B3E0X
IC MCU 32BIT 256KB FLASH 64LQFP

IC MCU 32BIT 256KB FLASH 64LQFP

Supplier's Site
Embedded - Microcontrollers - SPC560D40L1B3E0X - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC560D40L1B3E0X
Embedded - Microcontrollers SPC560D40L1B3E0X
IC MCU 32BIT 256KB FLASH 64LQFP

IC MCU 32BIT 256KB FLASH 64LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
SPC560D40L1B3E0X
ARM Microcontrollers - MCU SPC560D40L1B3E0X
ARM Microcontrollers - MCU 32-bit Pwr Architect MCU Automotive Body

ARM Microcontrollers - MCU 32-bit Pwr Architect MCU Automotive Body

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number SPC560D40L1B3E0X-ND 685-SPC560D40L1B3E0X SPC560D40L1B3E0X SPC560D40L1B3E0X SPC560D40L1B3E0X SPC560D40L1B3E0X SPC560D40L1B3E0X
Product Name Microcontrollers Automotive 32-bit Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit; 32-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 16x12b
RAM 16 KB 16 KB 16 KB 16 KB 16 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 4KB Embedded Microcontroller MCU - 685-COP8780CJ - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.1280 KB
Supply Voltage 4.5 to 6 volts
View Details
5 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - CG7624AMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers
Embedded - Microcontrollers - ACE1502VMT - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details