STMicroelectronics, Inc. Microcontrollers SPC560B64L7C6E0X

Description
e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 1.5MB (1.5M x 8) FLASH 176-LQFP (24x24)
Request a Quote Datasheet
Description
e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 1.5MB (1.5M x 8) FLASH 176-LQFP (24x24)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-13562-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-13562-2-ND
Microcontrollers 497-13562-2-ND
e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 1.5MB (1.5M x 8) FLASH 176-LQFP (24x24)

e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 1.5MB (1.5M x 8) FLASH 176-LQFP (24x24)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - SPC560B64L7C6E0X - 812804-SPC560B64L7C6E0X - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - SPC560B64L7C6E0X
812804-SPC560B64L7C6E0X
Embedded - Embedded - Microcontrollers - SPC560B64L7C6E0X 812804-SPC560B64L7C6E0X
Manufacturer: STMicroelectronics Win Source Part Number: 812804-SPC560B64L7C6 E0X Packaging: Reel Mounting Style: SMD Core Processor: e200z0h Speed: 64MHz Core Size: 32-Bit Connectivity: CANbus, I2C, LINbus, SCI, SPI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 149 Program Memory Size: 1.5MB (1.5M x 8) Program Memory Type: FLASH RAM Size: 96K x 8 Data Converters: A/D 53x10/12b Oscillator Type: Internal Supplier Device Package: 176-LQFP (24x24) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 176-LQFP Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 3 (168 Hours) Part Number Series: SPC560B Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V

Manufacturer: STMicroelectronics
Win Source Part Number: 812804-SPC560B64L7C6E0X
Packaging: Reel
Mounting Style: SMD
Core Processor: e200z0h
Speed: 64MHz
Core Size: 32-Bit
Connectivity: CANbus, I2C, LINbus, SCI, SPI, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 149
Program Memory Size: 1.5MB (1.5M x 8)
Program Memory Type: FLASH
RAM Size: 96K x 8
Data Converters: A/D 53x10/12b
Oscillator Type: Internal
Supplier Device Package: 176-LQFP (24x24)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 176-LQFP
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 3 (168 Hours)
Part Number Series: SPC560B
Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V

Buy Now
Automotive 32-bit Embedded Microcontroller MCU - 685-SPC560B64L7C6E0X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 32-bit Embedded Microcontroller MCU
685-SPC560B64L7C6E0X
Automotive 32-bit Embedded Microcontroller MCU 685-SPC560B64L7C6E0X
32-bit Power Architecture MCU for Automotive Body and Gateway Applications Product overview: SPC560B64L7C6E0X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC560B64L7C6E0X can be used for catalog matching and distributor lookup.

32-bit Power Architecture MCU for Automotive Body and Gateway Applications Product overview: SPC560B64L7C6E0X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC560B64L7C6E0X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC560B64L7C6E0X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC560B64L7C6E0X
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC560B64L7C6E0X
IC MCU 32BIT 1.5MB FLASH 176LQFP

IC MCU 32BIT 1.5MB FLASH 176LQFP

Supplier's Site
Microcontrollers - SPC560B64L7C6E0X - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
SPC560B64L7C6E0X
Microcontrollers SPC560B64L7C6E0X
IC MCU 32BIT 1.5MB FLASH 176LQFP

IC MCU 32BIT 1.5MB FLASH 176LQFP

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
SPC560B64L7C6E0X
Embedded - Microcontrollers SPC560B64L7C6E0X
IC MCU 32BIT 1.5MB FLASH 176LQFP

IC MCU 32BIT 1.5MB FLASH 176LQFP

Supplier's Site Datasheet
Microcontrollers - SPC560B64L7C6E0X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC560B64L7C6E0X
Microcontrollers SPC560B64L7C6E0X
e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 1.5MB (1.5M x 8) FLASH 176-LQFP (24x24)

e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 1.5MB (1.5M x 8) FLASH 176-LQFP (24x24)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
SPC560B64L7C6E0X
ARM Microcontrollers - MCU SPC560B64L7C6E0X
ARM Microcontrollers - MCU 32-bit Pwr Architect MCU Automotive Body

ARM Microcontrollers - MCU 32-bit Pwr Architect MCU Automotive Body

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-13562-2-ND 812804-SPC560B64L7C6E0X 685-SPC560B64L7C6E0X SPC560B64L7C6E0X SPC560B64L7C6E0X SPC560B64L7C6E0X SPC560B64L7C6E0X SPC560B64L7C6E0X
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - SPC560B64L7C6E0X Automotive 32-bit Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
Bits Other; A/D 53x10/12b
RAM 96 KB 1500 KB 96 KB 96 KB 96 KB 96 KB
ROM 1500 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8782CJ - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type CDIP; Other; CDIP20
View Details
5 suppliers
Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details