STMicroelectronics, Inc. Microcontrollers SPC560B60L5B6E0Y

Description
e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
Request a Quote Datasheet
Description
e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - SPC560B60L5B6E0Y-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
SPC560B60L5B6E0Y-ND
Microcontrollers SPC560B60L5B6E0Y-ND
e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - SPC560B60L5B6E0Y - 1015822-SPC560B60L5B6E0Y - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - SPC560B60L5B6E0Y
1015822-SPC560B60L5B6E0Y
Embedded - Embedded - Microcontrollers - SPC560B60L5B6E0Y 1015822-SPC560B60L5B6E0Y
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1015822-SPC560B60L5B 6E0Y RAM Size: 80 kB Categories: Embedded - Microcontrollers Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 3 V Number of I/Os: 121 Flash Memory Size: 64 kB

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1015822-SPC560B60L5B6E0Y
RAM Size: 80 kB
Categories: Embedded - Microcontrollers
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 3 V
Number of I/Os: 121
Flash Memory Size: 64 kB

Buy Now
Industrial 32-bit 16MHz 3.3V Embedded Microcontroller MCU - 685-SPC560B60L5B6E0Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial 32-bit 16MHz 3.3V Embedded Microcontroller MCU
685-SPC560B60L5B6E0Y
Industrial 32-bit 16MHz 3.3V Embedded Microcontroller MCU 685-SPC560B60L5B6E0Y
32-bit MCU, 16MHz, 144-Pin PQFP, Industrial, 3.3V, FLASH Product overview: SPC560B60L5B6E0Y from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 16MHz, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 16MHz, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC560B60L5B6E0Y can be used for catalog matching and distributor lookup.

32-bit MCU, 16MHz, 144-Pin PQFP, Industrial, 3.3V, FLASH Product overview: SPC560B60L5B6E0Y from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 16MHz, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 16MHz, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC560B60L5B6E0Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - SPC560B60L5B6E0Y - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC560B60L5B6E0Y
Embedded - Microcontrollers SPC560B60L5B6E0Y
IC MCU 32BIT 1MB FLASH 144LQFP

IC MCU 32BIT 1MB FLASH 144LQFP

Supplier's Site Datasheet
Microcontrollers - SPC560B60L5B6E0Y - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
SPC560B60L5B6E0Y
Microcontrollers SPC560B60L5B6E0Y
IC MCU 32BIT 1MB FLASH 144LQFP

IC MCU 32BIT 1MB FLASH 144LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC560B60L5B6E0Y - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC560B60L5B6E0Y
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC560B60L5B6E0Y
IC MCU 32BIT 1MB FLASH 144LQFP

IC MCU 32BIT 1MB FLASH 144LQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
SPC560B60L5B6E0Y
ARM Microcontrollers - MCU SPC560B60L5B6E0Y
ARM Microcontrollers - MCU 32-bit Power Architecture MCU for Automotive Body and Gateway Applications

ARM Microcontrollers - MCU 32-bit Power Architecture MCU for Automotive Body and Gateway Applications

Buy Now Datasheet
Microcontrollers - SPC560B60L5B6E0Y - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC560B60L5B6E0Y
Microcontrollers SPC560B60L5B6E0Y
e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number SPC560B60L5B6E0Y-ND 1015822-SPC560B60L5B6E0Y 685-SPC560B60L5B6E0Y SPC560B60L5B6E0Y SPC560B60L5B6E0Y SPC560B60L5B6E0Y SPC560B60L5B6E0Y SPC560B60L5B6E0Y
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - SPC560B60L5B6E0Y Industrial 32-bit 16MHz 3.3V Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 64 MHz 16 MHz 64 MHz 64 MHz 64 MHz
Bits Other; A/D 53x10/12b
RAM 80 KB 0.0800 KB 80 KB 80 KB 80 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2154815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - CG7616AAT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers
Microcontrollers - C0P8SGE528M8CLB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details