STMicroelectronics, Inc. Microcontrollers SPC560B50L1C6E0X

Description
e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)
Request a Quote Datasheet
Description
e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - SPC560B50L1C6E0X-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
SPC560B50L1C6E0X-ND
Microcontrollers SPC560B50L1C6E0X-ND
e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)

e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Automotive 32-bit 16MHz Embedded Microcontroller MCU - 685-SPC560B50L1C6E0X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 32-bit 16MHz Embedded Microcontroller MCU
685-SPC560B50L1C6E0X
Automotive 32-bit 16MHz Embedded Microcontroller MCU 685-SPC560B50L1C6E0X
32-bit Automotive MCU, 64-Pin PQFP, 16MHz, FLASH, 125°C Product overview: SPC560B50L1C6E0X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC560B50L1C6E0X can be used for catalog matching and distributor lookup.

32-bit Automotive MCU, 64-Pin PQFP, 16MHz, FLASH, 125°C Product overview: SPC560B50L1C6E0X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC560B50L1C6E0X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1356773-SPC560B50L1C6E0X - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1356773-SPC560B50L1C6E0X
Integrated Circuits (ICs) - Embedded - Microcontrollers 1356773-SPC560B50L1C6E0X
Win Source Part Number: 1356773-SPC560B50L1C 6E0X Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 36 pct. MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Series: Automotive, AEC-Q100, SPC56 Package: Tray Product Status: Active Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (10x10) Base Product Number: SPC560 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Speed: 64MHz Number of I/O: 45 Core Processor: e200z0h Core Size: 32-Bit Single-Core Connectivity: CANbus, I²C, LINbus, SCI, SPI Peripherals: DMA, POR, PWM, WDT Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V Data Converters: A/D 12x10b Oscillator Type: Internal

Win Source Part Number: 1356773-SPC560B50L1C6E0X
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 36 pct.
MSL Level: 3 (168 Hours)
Mfr: STMicroelectronics
Series: Automotive, AEC-Q100, SPC56
Package: Tray
Product Status: Active
Package / Case: 64-LQFP
Supplier Device Package: 64-LQFP (10x10)
Base Product Number: SPC560
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 64MHz
Number of I/O: 45
Core Processor: e200z0h
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I²C, LINbus, SCI, SPI
Peripherals: DMA, POR, PWM, WDT
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V
Data Converters: A/D 12x10b
Oscillator Type: Internal

Buy Now Datasheet
Microcontrollers - SPC560B50L1C6E0X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC560B50L1C6E0X
Microcontrollers SPC560B50L1C6E0X
e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)

e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
SPC560B50L1C6E0X
32-bit Microcontrollers - MCU SPC560B50L1C6E0X
32-bit Microcontrollers - MCU 32-bit Power Architecture MCU for Automotive Body and Gateway Applications

32-bit Microcontrollers - MCU 32-bit Power Architecture MCU for Automotive Body and Gateway Applications

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC560B50L1C6E0X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC560B50L1C6E0X
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC560B50L1C6E0X
IC MCU 32BIT 512KB FLASH 64LQFP

IC MCU 32BIT 512KB FLASH 64LQFP

Supplier's Site
Embedded - Microcontrollers - SPC560B50L1C6E0X - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC560B50L1C6E0X
Embedded - Microcontrollers SPC560B50L1C6E0X
IC MCU 32BIT 512KB FLASH 64LQFP

IC MCU 32BIT 512KB FLASH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number SPC560B50L1C6E0X-ND 685-SPC560B50L1C6E0X 1356773-SPC560B50L1C6E0X SPC560B50L1C6E0X SPC560B50L1C6E0X SPC560B50L1C6E0X SPC560B50L1C6E0X
Product Name Microcontrollers Automotive 32-bit 16MHz Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 64 MHz 16 MHz 64 MHz 64 MHz 64 MHz
Bits Other; A/D 12x10b
RAM 32 KB 512 KB 32 KB 32 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

2.4GHz 32KB 8KB VQFN Embedded Microcontroller MCU - 879-CC2530F32RHAR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 8 KB
Supply Voltage 2 to 3.6 volts
Serial Interface SPI, UART, 2-Wire, USART
View Details
2 suppliers
Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details