STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - SPC560B40L1C6E0X SPC560B40L1C6E0X

Description
Manufacturer: STMicroelectronics Win Source Part Number: 852408-SPC560B40L1C6 E0X Series: Automotive, AEC-Q100, SPC56 Features: series Microcontroller IC Package: Tray Number of I/O: 45 Family Name: SPC560 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 852408-SPC560B40L1C6 E0X Series: Automotive, AEC-Q100, SPC56 Features: series Microcontroller IC Package: Tray Number of I/O: 45 Family Name: SPC560 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - SPC560B40L1C6E0X - 852408-SPC560B40L1C6E0X - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - SPC560B40L1C6E0X
852408-SPC560B40L1C6E0X
Embedded - Embedded - Microcontrollers - SPC560B40L1C6E0X 852408-SPC560B40L1C6E0X
Manufacturer: STMicroelectronics Win Source Part Number: 852408-SPC560B40L1C6 E0X Series: Automotive, AEC-Q100, SPC56 Features: series Microcontroller IC Package: Tray Number of I/O: 45 Family Name: SPC560 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 852408-SPC560B40L1C6E0X
Series: Automotive, AEC-Q100, SPC56
Features: series Microcontroller IC
Package: Tray
Number of I/O: 45
Family Name: SPC560
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now
Automotive 32-bit 16MHz Embedded Microcontroller MCU - 685-SPC560B40L1C6E0X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 32-bit 16MHz Embedded Microcontroller MCU
685-SPC560B40L1C6E0X
Automotive 32-bit 16MHz Embedded Microcontroller MCU 685-SPC560B40L1C6E0X
32-bit 16MHz FLASH MCU, 64-Pin S-PQFP, Automotive Temp Product overview: SPC560B40L1C6E0X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC560B40L1C6E0X can be used for catalog matching and distributor lookup.

32-bit 16MHz FLASH MCU, 64-Pin S-PQFP, Automotive Temp Product overview: SPC560B40L1C6E0X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC560B40L1C6E0X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - SPC560B40L1C6E0X - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC560B40L1C6E0X
Embedded - Microcontrollers SPC560B40L1C6E0X
IC MCU 32BIT 256KB FLASH 64LQFP

IC MCU 32BIT 256KB FLASH 64LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC560B40L1C6E0X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC560B40L1C6E0X
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC560B40L1C6E0X
IC MCU 32BIT 256KB FLASH 64LQFP

IC MCU 32BIT 256KB FLASH 64LQFP

Supplier's Site
Microcontrollers - SPC560B40L1C6E0X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC560B40L1C6E0X
Microcontrollers SPC560B40L1C6E0X
e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
SPC560B40L1C6E0X
32-bit Microcontrollers - MCU SPC560B40L1C6E0X
32-bit Microcontrollers - MCU 32-bit Power Architecture MCU for Automotive Body and Gateway Applications

32-bit Microcontrollers - MCU 32-bit Power Architecture MCU for Automotive Body and Gateway Applications

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 852408-SPC560B40L1C6E0X 685-SPC560B40L1C6E0X SPC560B40L1C6E0X SPC560B40L1C6E0X SPC560B40L1C6E0X SPC560B40L1C6E0X
Product Name Embedded - Embedded - Microcontrollers - SPC560B40L1C6E0X Automotive 32-bit 16MHz Embedded Microcontroller MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
I/O Ports 45 45
Clock Speed 16 MHz 64 MHz 64 MHz
Supply Voltage 3 to ? volts 5.5 volts
Pin Count 64
Unlock Full Specs
to access all available technical data

Similar Products

 - C167CSL33MCAKXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
Embedded - Microcontrollers - ACE1202EM - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details