BLUETOOTH MODULE, V4.1, 3.6V; Bluetooth Version:Bluetooth 4.1; Supply Voltage Min:1.7V; Supply Voltage Max:3.6V; Signal Range Max:-; Data Rate:-; Bluetooth Class:-; Receive Sensitivity:-88dBm; Operating Temperature Min:-40°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 52AC7289 |
| Product Name | Bluetooth Module, V4.1, 3.6V; Bluetooth Version Stmicroelectronics |