BLUETOOTH MODULE, V4.1, 2.4GHZ; Bluetooth Version:Bluetooth 4.1; Supply Voltage Min:1.7V; Supply Voltage Max:3.6V; Signal Range Max:-; Data Rate:-; Bluetooth Class:-; Receive Sensitivity:-88dBm; Operating Temperature Min:-40°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 18AC7727 |
| Product Name | Bluetooth Module, V4.1, 2.4Ghz; Bluetooth Version Stmicroelectronics |