STMicroelectronics, Inc. RF/IF and RFID - RF Transceiver Modules and Modems SPBT3.0DP1

Description
Win Source Part Number: 1235668-SPBT3.0DP1 Category: RF/IF and RFID>RF Transceiver Modules and Modems Standard Package: 60 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Bluetooth v3.0 Data Rate: 450Mbps Memory Size: 512kB Flash, 128kB RAM Antenna Type: Integrated, Trace Power - Output: 10dBm Sensitivity: -88dBm Current - Receiving: 9.5mA Utilized IC / Part: STLC2690 RF Family/Standard: Bluetooth Serial Interfaces: UART Current - Transmitting: 26mA Voltage - Supply: 3.3V Package / Case: Module Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991G Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) HTSUS: 8517.79.0000 Mfr: STMicroelectronics Other Names: 497-17119 Base Product Number: SPBT3 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1235668-SPBT3.0DP1 Category: RF/IF and RFID>RF Transceiver Modules and Modems Standard Package: 60 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Bluetooth v3.0 Data Rate: 450Mbps Memory Size: 512kB Flash, 128kB RAM Antenna Type: Integrated, Trace Power - Output: 10dBm Sensitivity: -88dBm Current - Receiving: 9.5mA Utilized IC / Part: STLC2690 RF Family/Standard: Bluetooth Serial Interfaces: UART Current - Transmitting: 26mA Voltage - Supply: 3.3V Package / Case: Module Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991G Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) HTSUS: 8517.79.0000 Mfr: STMicroelectronics Other Names: 497-17119 Base Product Number: SPBT3 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver Modules and Modems - 1235668-SPBT3.0DP1 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver Modules and Modems
1235668-SPBT3.0DP1
RF/IF and RFID - RF Transceiver Modules and Modems 1235668-SPBT3.0DP1
Win Source Part Number: 1235668-SPBT3.0DP1 Category: RF/IF and RFID>RF Transceiver Modules and Modems Standard Package: 60 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Bluetooth v3.0 Data Rate: 450Mbps Memory Size: 512kB Flash, 128kB RAM Antenna Type: Integrated, Trace Power - Output: 10dBm Sensitivity: -88dBm Current - Receiving: 9.5mA Utilized IC / Part: STLC2690 RF Family/Standard: Bluetooth Serial Interfaces: UART Current - Transmitting: 26mA Voltage - Supply: 3.3V Package / Case: Module Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991G Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) HTSUS: 8517.79.0000 Mfr: STMicroelectronics Other Names: 497-17119 Base Product Number: SPBT3 Product Status: Obsolete

Win Source Part Number: 1235668-SPBT3.0DP1
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Standard Package: 60
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: Bluetooth v3.0
Data Rate: 450Mbps
Memory Size: 512kB Flash, 128kB RAM
Antenna Type: Integrated, Trace
Power - Output: 10dBm
Sensitivity: -88dBm
Current - Receiving: 9.5mA
Utilized IC / Part: STLC2690
RF Family/Standard: Bluetooth
Serial Interfaces: UART
Current - Transmitting: 26mA
Voltage - Supply: 3.3V
Package / Case: Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991G
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8517.79.0000
Mfr: STMicroelectronics
Other Names: 497-17119
Base Product Number: SPBT3
Product Status: Obsolete

Buy Now Datasheet
RF Transceiver Modules and Modems - 497-17119-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
497-17119-ND
RF Transceiver Modules and Modems 497-17119-ND
Bluetooth Bluetooth v3.0 Transceiver Module 2.4GHz Integrated, Trace Surface Mount

Bluetooth Bluetooth v3.0 Transceiver Module 2.4GHz Integrated, Trace Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - SPBT3.0DP1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
SPBT3.0DP1
RF and Wireless - RF Transceiver Modules and Modems SPBT3.0DP1
RF TXRX MODULE BT TRACE ANT SMD

RF TXRX MODULE BT TRACE ANT SMD

Supplier's Site
RF Transceiver Modules and Modems - SPBT3.0DP1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
SPBT3.0DP1
RF Transceiver Modules and Modems SPBT3.0DP1
Bluetooth Bluetooth v3.0 Transceiver Module 2.4GHz Integrated, Trace Surface Mount

Bluetooth Bluetooth v3.0 Transceiver Module 2.4GHz Integrated, Trace Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 1235668-SPBT3.0DP1 497-17119-ND SPBT3.0DP1 SPBT3.0DP1
Product Name RF/IF and RFID - RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz 2400 MHz 2400 MHz
Sensitivity -88 dBm -88 dBm -88 dBm -88 dBm
Output Power 10 dBm 10 dBm 10 dBm 10 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 6171811 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; ASK
Features RoHS
View Details
5 GHz Wi-Fi 6 Front End Module - QPF4526 - Qorvo
Specs
Features RoHS
Operating Frequency 5150 to 5850 MHz
Package Type Laminate
View Details
Fiber Optics - Fiber Optics - Transceiver Modules - AFBR-5972Z - 860684-AFBR-5972Z - Win Source Electronics
Specs
Device Type Rec-Trans
Package Type Surface Mount; Surface Mount
View Details
802.11ac Dual-Band 2Tx2R WiFi + Bluetooth v4.2 USB Combo Module - IGX-UACF1-9379b7-BT - Intelligraphics, Inc.
Specs
RF Modulation FHSS, GFSK, DPSK, DQPSK
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
Operating Frequency 2400 to 5845 MHz
View Details