STMicroelectronics, Inc. RF Transceiver Modules and Modems SPBT2632C1A.AT2

Description
Bluetooth Bluetooth v3.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Request a Quote Datasheet
Description
Bluetooth Bluetooth v3.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - 497-13190-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
497-13190-ND
RF Transceiver Modules and Modems 497-13190-ND
Bluetooth Bluetooth v3.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Bluetooth Bluetooth v3.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Buy Now Datasheet
RF Transceiver Modules - SPBT2632C1A.AT2 - 809122-SPBT2632C1A.AT2 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - SPBT2632C1A.AT2
809122-SPBT2632C1A.AT2
RF Transceiver Modules - SPBT2632C1A.AT2 809122-SPBT2632C1A.AT2
Manufacturer: STMicroelectronics Win Source Part Number: 809122-SPBT2632C1A.A T2 Packaging: Tray Mounting Style: SMD Frequency: 2.4GHz Protocol: Bluetooth v3.0 Data Rate: 560kbps Memory Size: 256kB Flash, 48kB RAM Antenna Type: Integrated, Chip Power - Output: 10dBm Sensitivity: -90dBm Current - Receiving: 4.2mA Part Status: Obsolete (End Of Life) Utilized IC / Part: STLC2690 RF Family/Standard: Bluetooth Serial Interfaces: UART Current - Transmitting: 7mA Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: Module Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.5V Part Number Series: SPBT2532

Manufacturer: STMicroelectronics
Win Source Part Number: 809122-SPBT2632C1A.AT2
Packaging: Tray
Mounting Style: SMD
Frequency: 2.4GHz
Protocol: Bluetooth v3.0
Data Rate: 560kbps
Memory Size: 256kB Flash, 48kB RAM
Antenna Type: Integrated, Chip
Power - Output: 10dBm
Sensitivity: -90dBm
Current - Receiving: 4.2mA
Part Status: Obsolete (End Of Life)
Utilized IC / Part: STLC2690
RF Family/Standard: Bluetooth
Serial Interfaces: UART
Current - Transmitting: 7mA
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: Module
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.5V
Part Number Series: SPBT2532

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - SPBT2632C1A.AT2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
SPBT2632C1A.AT2
RF and Wireless - RF Transceiver Modules and Modems SPBT2632C1A.AT2
RF TXRX MODULE BT CHIP SMD

RF TXRX MODULE BT CHIP SMD

Supplier's Site
RF Transceiver Modules and Modems - SPBT2632C1A.AT2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
SPBT2632C1A.AT2
RF Transceiver Modules and Modems SPBT2632C1A.AT2
Bluetooth Bluetooth v3.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Bluetooth Bluetooth v3.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 497-13190-ND 809122-SPBT2632C1A.AT2 SPBT2632C1A.AT2 SPBT2632C1A.AT2
Product Name RF Transceiver Modules and Modems RF Transceiver Modules - SPBT2632C1A.AT2 RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz 2400 MHz 2400 MHz
Sensitivity -90 dBm -90 dBm -90 dBm -90 dBm
Output Power 10 dBm 10 dBm 10 dBm 10 dBm
Package Type Surface Mount; Module Surface Mount Surface Mount; Module
Unlock Full Specs
to access all available technical data

Similar Products

High-speed GaN SPDT switch driver - QPK1521 - Qorvo
Specs
Applications Military / Defense
Features RoHS
Package Type Surface Mount; LGA
View Details
RF Modules - 2069147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -113 dBm
Output Power 23 dBm
View Details
802.11ac Dual-Band 2Tx2R WiFi + Bluetooth v4.2 USB Combo Module - IGX-UACF1-9379b7-BT - Intelligraphics, Inc.
Specs
RF Modulation FHSS, GFSK, DPSK, DQPSK
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
Operating Frequency 2400 to 5845 MHz
View Details
Digital Antenna System Radio Frequency Module -  - Nokia
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Package Type Rack mount
View Details