Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: Microchip Technology
Win Source Part Number: 862544-ATSAMR21E18A-
Series: SMART™ SAM R21
Operating Temperature Range: -40°C ~ 125°C
Features: IC RF TxRx + MCU General ISM > 1GHz - 2.4GHz 32-VFQFN Exposed Pad
Package: 32-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: ATSAMR21
Categories: RF/IF and RFID
Case / Package: 32-QFN (5x5)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 1611-ATSAMR21E18A-MF
IC RF TXRX+MCU ISM>1GHZ 32VQFN
| Richardson RFPD | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | ATSAMR21E18A-MFT | 862544-ATSAMR21E18A-MFT | ATSAMR21E18A-MFT |
| Product Name | Zigbee Module | RF Transceiver ICs - ATSAMR21E18A-MFT | RF and Wireless - RF Transceiver ICs |
| Sensitivity | -99 dBm | -99 dBm | |
| Output Power | 4 dBm | 4 dBm | |
| Package Type | Surface Mount; Surface Mount | ||
| Operating Temperature | -40.0 to 125.0 C (-40.0 to 257.0 F) | -40.0 to 125.0 C (-40.0 to 257.0 F) |