STMicroelectronics, Inc. RF/IF and RFID - RF Transceiver Modules and Modems SPBT2532C2.AT2

Description
Win Source Part Number: 1235669-SPBT2532C2.A T2 Category: RF/IF and RFID>RF Transceiver Modules and Modems Standard Package: 152 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Bluetooth v2.1 +EDR, Class 2 Data Rate: 2Mbps Memory Size: 256kB Flash, 48kB RAM Antenna Type: Antenna Not Included Power - Output: 2dBm Sensitivity: -85dBm Utilized IC / Part: STLC2500DB RF Family/Standard: Bluetooth Serial Interfaces: I2C, I2S, SPI, UART Voltage - Supply: 3.3V Package / Case: Module Temperature Range - Operating: -40°C ~ 85°C ECCN: OBSOLETE Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.79.0000 Mfr: STMicroelectronics Other Names: 497-13188,SPBT2532C2 AT2 Base Product Number: SPBT2532 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1235669-SPBT2532C2.A T2 Category: RF/IF and RFID>RF Transceiver Modules and Modems Standard Package: 152 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Bluetooth v2.1 +EDR, Class 2 Data Rate: 2Mbps Memory Size: 256kB Flash, 48kB RAM Antenna Type: Antenna Not Included Power - Output: 2dBm Sensitivity: -85dBm Utilized IC / Part: STLC2500DB RF Family/Standard: Bluetooth Serial Interfaces: I2C, I2S, SPI, UART Voltage - Supply: 3.3V Package / Case: Module Temperature Range - Operating: -40°C ~ 85°C ECCN: OBSOLETE Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.79.0000 Mfr: STMicroelectronics Other Names: 497-13188,SPBT2532C2 AT2 Base Product Number: SPBT2532 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver Modules and Modems - 1235669-SPBT2532C2.AT2 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver Modules and Modems
1235669-SPBT2532C2.AT2
RF/IF and RFID - RF Transceiver Modules and Modems 1235669-SPBT2532C2.AT2
Win Source Part Number: 1235669-SPBT2532C2.A T2 Category: RF/IF and RFID>RF Transceiver Modules and Modems Standard Package: 152 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Bluetooth v2.1 +EDR, Class 2 Data Rate: 2Mbps Memory Size: 256kB Flash, 48kB RAM Antenna Type: Antenna Not Included Power - Output: 2dBm Sensitivity: -85dBm Utilized IC / Part: STLC2500DB RF Family/Standard: Bluetooth Serial Interfaces: I2C, I2S, SPI, UART Voltage - Supply: 3.3V Package / Case: Module Temperature Range - Operating: -40°C ~ 85°C ECCN: OBSOLETE Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.79.0000 Mfr: STMicroelectronics Other Names: 497-13188,SPBT2532C2 AT2 Base Product Number: SPBT2532 Product Status: Obsolete

Win Source Part Number: 1235669-SPBT2532C2.AT2
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Standard Package: 152
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: Bluetooth v2.1 +EDR, Class 2
Data Rate: 2Mbps
Memory Size: 256kB Flash, 48kB RAM
Antenna Type: Antenna Not Included
Power - Output: 2dBm
Sensitivity: -85dBm
Utilized IC / Part: STLC2500DB
RF Family/Standard: Bluetooth
Serial Interfaces: I2C, I2S, SPI, UART
Voltage - Supply: 3.3V
Package / Case: Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: OBSOLETE
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8517.79.0000
Mfr: STMicroelectronics
Other Names: 497-13188,SPBT2532C2AT2
Base Product Number: SPBT2532
Product Status: Obsolete

Buy Now Datasheet
RF Transceiver Modules and Modems - 497-13188-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
497-13188-ND
RF Transceiver Modules and Modems 497-13188-ND
Bluetooth Bluetooth v2.1 +EDR, Class 2 Transceiver Module 2.4GHz Antenna Not Included Surface Mount

Bluetooth Bluetooth v2.1 +EDR, Class 2 Transceiver Module 2.4GHz Antenna Not Included Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - SPBT2532C2.AT2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
SPBT2532C2.AT2
RF and Wireless - RF Transceiver Modules and Modems SPBT2532C2.AT2
RF TXRX MODULE BLUETOOTH SMD

RF TXRX MODULE BLUETOOTH SMD

Supplier's Site
RF Transceiver Modules and Modems - SPBT2532C2.AT2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
SPBT2532C2.AT2
RF Transceiver Modules and Modems SPBT2532C2.AT2
Bluetooth Bluetooth v2.1 +EDR, Class 2 Transceiver Module 2.4GHz Antenna Not Included Surface Mount

Bluetooth Bluetooth v2.1 +EDR, Class 2 Transceiver Module 2.4GHz Antenna Not Included Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 1235669-SPBT2532C2.AT2 497-13188-ND SPBT2532C2.AT2 SPBT2532C2.AT2
Product Name RF/IF and RFID - RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz 2400 MHz 2400 MHz
Sensitivity -85 dBm -85 dBm -85 dBm -85 dBm
Output Power 2 dBm 2 dBm 2 dBm 2 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2007271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
Multi-Standard Smart Home Communications Controller - QPG6105 - Qorvo
Specs
Features RoHS
Package Type Surface Mount; QFN, 32-pin
View Details
RF Receiver, Transmitter, and Transceiver Finished Units - 881-1104-ND - DigiKey
Specs
Device Type Rec-Trans
Applications General Purpose
Operating Frequency 850 to 1900 MHz
View Details
2 suppliers
RF Power Amplifier Module - KMA2020 - AR Modular RF
Specs
Device Type Rec-Trans
Applications Military / Defense; OEM Applications
RF Modulation Amplitude Modulation; Frequency Modulation; Pulse Modulation
View Details