Win Source Part Number: 1235667-SP1ML-915
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Standard Package: 119
Mounting: SMD (SMT)
Frequency: 915MHz
Data Rate: 500kbps
Memory Size: 128kB Flash, 16kB RAM
Antenna Type: Integrated, Chip
Power - Output: 11.6dBm
Current - Receiving: 13.5mA
Utilized IC / Part: SPIRIT1
RF Family/Standard: General ISM < 1GHz
Modulation: 2-FSK, ASK, GFSK, GMSK, OOK
Serial Interfaces: SPI, UART
Current - Transmitting: 8mA ~ 20mA
Voltage - Supply: 1.8V ~ 3.6V
Package / Case: 16-SMD Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A992C
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8517.62.0090
Mfr: STMicroelectronics
Other Names: 497-15396,-1138-SP1M
Base Product Number: SP1ML
Product Status: Obsolete
RF TXRX MOD ISM < 1GHZ CHIP SMD
General ISM < 1GHz Transceiver Module 915MHz Integrated, Chip Surface Mount
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 1235667-SP1ML-915 | SP1ML-915 | SP1ML-915 |
| Product Name | RF/IF and RFID - RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Device Type | Rec-Trans | ||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 915 MHz | 915 MHz | 915 MHz |
| Output Power | 11.6 dBm | 11.6 dBm | 11.6 dBm |
| Package Type | Surface Mount; SMD (SMT) | Surface Mount; 16-SMD Module |