STMicroelectronics RF/IF and RFID - RF Transceiver ICs SN250Q

Description
Win Source Part Number: 1235737-SN250Q Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tray Standard Package: 416 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Zigbee® Memory Size: 128kB Flash, 5kB SRAM Power - Output: 5dBm Sensitivity: -98dBm Data Rate (Max): 12Mbps Current - Receiving: 27mA ~ 35.5mA RF Family/Standard: 802.15.4 Modulation: O-QPSK Serial Interfaces: I2C, SPI, UART GPIO: 17 Current - Transmitting: 19.5mA ~ 35.5mA Voltage - Supply: 2.1V ~ 3.6V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: OBSOLETE Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: SN250 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1235737-SN250Q Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tray Standard Package: 416 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Zigbee® Memory Size: 128kB Flash, 5kB SRAM Power - Output: 5dBm Sensitivity: -98dBm Data Rate (Max): 12Mbps Current - Receiving: 27mA ~ 35.5mA RF Family/Standard: 802.15.4 Modulation: O-QPSK Serial Interfaces: I2C, SPI, UART GPIO: 17 Current - Transmitting: 19.5mA ~ 35.5mA Voltage - Supply: 2.1V ~ 3.6V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: OBSOLETE Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: SN250 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver ICs - 1235737-SN250Q - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver ICs
1235737-SN250Q
RF/IF and RFID - RF Transceiver ICs 1235737-SN250Q
Win Source Part Number: 1235737-SN250Q Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tray Standard Package: 416 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Zigbee® Memory Size: 128kB Flash, 5kB SRAM Power - Output: 5dBm Sensitivity: -98dBm Data Rate (Max): 12Mbps Current - Receiving: 27mA ~ 35.5mA RF Family/Standard: 802.15.4 Modulation: O-QPSK Serial Interfaces: I2C, SPI, UART GPIO: 17 Current - Transmitting: 19.5mA ~ 35.5mA Voltage - Supply: 2.1V ~ 3.6V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: OBSOLETE Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: SN250 Product Status: Obsolete

Win Source Part Number: 1235737-SN250Q
Category: RF/IF and RFID>RF Transceiver ICs
Type: TxRx + MCU
Package: Tray
Standard Package: 416
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: Zigbee®
Memory Size: 128kB Flash, 5kB SRAM
Power - Output: 5dBm
Sensitivity: -98dBm
Data Rate (Max): 12Mbps
Current - Receiving: 27mA ~ 35.5mA
RF Family/Standard: 802.15.4
Modulation: O-QPSK
Serial Interfaces: I2C, SPI, UART
GPIO: 17
Current - Transmitting: 19.5mA ~ 35.5mA
Voltage - Supply: 2.1V ~ 3.6V
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-QFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: OBSOLETE
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: SN250
Product Status: Obsolete

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - SN250Q - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
SN250Q
RF and Wireless - RF Transceiver ICs SN250Q
IC RF TXRX+MCU 802.15.4 48VFQFN

IC RF TXRX+MCU 802.15.4 48VFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 1235737-SN250Q SN250Q
Product Name RF/IF and RFID - RF Transceiver ICs RF and Wireless - RF Transceiver ICs
Package Type Surface Mount; SMD (SMT)
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -98 dBm -98 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3000 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details