STMicroelectronics, Inc. Circuit Protection - TVS - Thyristors SMP50-320

Description
Win Source Part Number: 1294350-SMP50-320 Category: Circuit Protection>TVS - Thyristors Series: SMP, TRISIL™ Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Capacitance: 25pF Current - Peak Pulse (10/1000µs): 50 A Number of Elements: 1 Voltage - Off State: 320V Voltage - Breakover: 400V Current - Hold (Ih): 150 mA Current - Peak Pulse (8/20µs): 150 A Package / Case: DO-214AC, SMA ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: STMicroelectronics Other Names: SMP50-320,497-7911-6 ,497-7911-1,SMP50320 ,497-7911-2 Base Product Number: SMP50 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1294350-SMP50-320 Category: Circuit Protection>TVS - Thyristors Series: SMP, TRISIL™ Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Capacitance: 25pF Current - Peak Pulse (10/1000µs): 50 A Number of Elements: 1 Voltage - Off State: 320V Voltage - Breakover: 400V Current - Hold (Ih): 150 mA Current - Peak Pulse (8/20µs): 150 A Package / Case: DO-214AC, SMA ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: STMicroelectronics Other Names: SMP50-320,497-7911-6 ,497-7911-1,SMP50320 ,497-7911-2 Base Product Number: SMP50 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Thyristors - 1294350-SMP50-320 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Thyristors
1294350-SMP50-320
Circuit Protection - TVS - Thyristors 1294350-SMP50-320
Win Source Part Number: 1294350-SMP50-320 Category: Circuit Protection>TVS - Thyristors Series: SMP, TRISIL™ Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Capacitance: 25pF Current - Peak Pulse (10/1000µs): 50 A Number of Elements: 1 Voltage - Off State: 320V Voltage - Breakover: 400V Current - Hold (Ih): 150 mA Current - Peak Pulse (8/20µs): 150 A Package / Case: DO-214AC, SMA ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: STMicroelectronics Other Names: SMP50-320,497-7911-6 ,497-7911-1,SMP50320 ,497-7911-2 Base Product Number: SMP50 Product Status: Obsolete

Win Source Part Number: 1294350-SMP50-320
Category: Circuit Protection>TVS - Thyristors
Series: SMP, TRISIL™
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Capacitance: 25pF
Current - Peak Pulse (10/1000µs): 50 A
Number of Elements: 1
Voltage - Off State: 320V
Voltage - Breakover: 400V
Current - Hold (Ih): 150 mA
Current - Peak Pulse (8/20µs): 150 A
Package / Case: DO-214AC, SMA
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Mfr: STMicroelectronics
Other Names: SMP50-320,497-7911-6,497-7911-1,SMP50320,497-7911-2
Base Product Number: SMP50
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 1294350-SMP50-320
Product Name Circuit Protection - TVS - Thyristors
Package Type Tape & Reel
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B683-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SCRs - Single - MCR218-6FP - 884395-MCR218-6FP - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Thyristors - 1589015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details