STMicroelectronics, Inc. TVS - TVS - Thyristors - SMP50-130 SMP50-130

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1098588-SMP50-130 Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 30pF Number of Elements: 1 Voltage - Off State: 130V Voltage - Breakover: 173V Current - Peak Pulse (8/20μs): 150A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: DO-214AC, SMA Peak Pulse Current(Ippm): 50A Alternative Parts (Cross-Reference): SMP30-130; SMP50-120; SMP50-130; SMP30-240; Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1098588-SMP50-130 Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 30pF Number of Elements: 1 Voltage - Off State: 130V Voltage - Breakover: 173V Current - Peak Pulse (8/20μs): 150A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: DO-214AC, SMA Peak Pulse Current(Ippm): 50A Alternative Parts (Cross-Reference): SMP30-130; SMP50-120; SMP50-130; SMP30-240; Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - SMP50-130 - 1098588-SMP50-130 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - SMP50-130
1098588-SMP50-130
TVS - TVS - Thyristors - SMP50-130 1098588-SMP50-130
Manufacturer: STMicroelectronics Win Source Part Number: 1098588-SMP50-130 Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 30pF Number of Elements: 1 Voltage - Off State: 130V Voltage - Breakover: 173V Current - Peak Pulse (8/20μs): 150A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: DO-214AC, SMA Peak Pulse Current(Ippm): 50A Alternative Parts (Cross-Reference): SMP30-130; SMP50-120; SMP50-130; SMP30-240; Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1098588-SMP50-130
Packaging: Reel - TR
Mounting: SMD (SMT)
Capacitance: 30pF
Number of Elements: 1
Voltage - Off State: 130V
Voltage - Breakover: 173V
Current - Peak Pulse (8/20μs): 150A
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Status: Active
Dimension: DO-214AC, SMA
Peak Pulse Current(Ippm): 50A
Alternative Parts (Cross-Reference): SMP30-130; SMP50-120; SMP50-130; SMP30-240;
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 1098588-SMP50-130
Product Name TVS - TVS - Thyristors - SMP50-130
VDRM 130 volts
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 9056178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type B 14
Pin Count 3
View Details
Optoisolators - Triac, SCR Output - MOC3032SM - 885521-MOC3032SM - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type 6-SMD
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
B-2 and B-2T Series SCR/Diode Module - B541-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details