The SMP3100SCMC is a bidirectional thyristor surge protection device with a stand-off voltage of 275 V, a peak pulse current of 500 A for the 2/10 µs waveform, and a peak pulse power of 100 A for the 10/1000 µs waveform. It features a breakover voltage of 350 V at 2 V, a leakage current of 5 µA maximum, and a holding current of 150 mA minimum. The device is packaged in an SMB case and operates with a maximum junction temperature of 150 °C. It meets GR-1089 and ITU-T K20/21 standards for transient protection.
Thyristor Surge Protection Devices 275V 61A 2-Pin SMB T/R Product overview: SMP3100SCMC from STMicroelectronics is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 275V, 61A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 275V, 61A, Circuit Protection Fuse, Circuit Protection Thyristors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 147-SMP3100SCMC can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 147-SMP3100SCMC |
| Product Name | 275V 61A Circuit Protection Fuse |
| Approvals / Standards | RoHS |