STMicroelectronics, Inc. TVS - TVS - Thyristors - SMP30-68 SMP30-68

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1098585-SMP30-68 Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 40pF Number of Elements: 1 Voltage - Off State: 68V Voltage - Breakover: 90V Current - Peak Pulse (8/20μs): 70A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: DO-214AC, SMA Peak Pulse Current(Ippm): 30A Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1098585-SMP30-68 Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 40pF Number of Elements: 1 Voltage - Off State: 68V Voltage - Breakover: 90V Current - Peak Pulse (8/20μs): 70A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: DO-214AC, SMA Peak Pulse Current(Ippm): 30A Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - SMP30-68 - 1098585-SMP30-68 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - SMP30-68
1098585-SMP30-68
TVS - TVS - Thyristors - SMP30-68 1098585-SMP30-68
Manufacturer: STMicroelectronics Win Source Part Number: 1098585-SMP30-68 Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 40pF Number of Elements: 1 Voltage - Off State: 68V Voltage - Breakover: 90V Current - Peak Pulse (8/20μs): 70A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: DO-214AC, SMA Peak Pulse Current(Ippm): 30A Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1098585-SMP30-68
Packaging: Reel - TR
Mounting: SMD (SMT)
Capacitance: 40pF
Number of Elements: 1
Voltage - Off State: 68V
Voltage - Breakover: 90V
Current - Peak Pulse (8/20μs): 70A
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Status: Active
Dimension: DO-214AC, SMA
Peak Pulse Current(Ippm): 30A
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 1098585-SMP30-68
Product Name TVS - TVS - Thyristors - SMP30-68
VDRM 68 volts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - T720N14TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AB, B-PUK
VDRM 1800 volts
View Details
Thyristors - 5053087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 5
View Details
Triacs - Z0103MARL1G - 939907-Z0103MARL1G - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-92 (TO-226)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
B-2 and B-2T Series SCR/Diode Module - B552-2T3 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details