The SMP2600SCMC is a bidirectional thyristor transient voltage suppressor designed for overcurrent and overvoltage protection in telecommunication and industrial applications. It has a stand-off voltage of 220 V, a peak pulse current of 500 A for a 2/10 µs waveform, and a peak pulse power rating of 100 A for a 10/1000 µs waveform. The device operates with a maximum leakage current of 5 µA at its stand-off voltage and has a breakover voltage of 300 V. It is housed in an SMB package and is qualified to GR-1089 and ITU-T K20/K21 standards. The holding current is 35 mA and the operating junction temperature maximum is 150 °C.
Trisil™ for telecommunication equipment protection Product overview: SMP2600SCMC from STMicroelectronics is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Circuit Protection Thyristors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 147-SMP2600SCMC can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 147-SMP2600SCMC |
| Product Name | Circuit Protection Fuse |
| Approvals / Standards | RoHS |