STMicroelectronics, Inc. Circuit Protection - TVS - Thyristors SMP1500SCMC

Description
Win Source Part Number: 1294349-SMP1500SCMC Category: Circuit Protection>TVS - Thyristors Series: SMP-0SCMC, TRISIL™ Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Capacitance: 75pF Current - Peak Pulse (10/1000µs): 100 A Number of Elements: 1 Voltage - Off State: 150V Voltage - Breakover: 180V Voltage - On State: 3 V Current - Hold (Ih): 150 mA Current - Peak Pulse (8/20µs): 400 A Package / Case: DO-214AA, SMB ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: STMicroelectronics Other Names: -497-13714-2,-497-13 714-1,497-13714-6,49 7-13714-1,-497-13714 -6,497-13714-2 Base Product Number: SMP1500 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1294349-SMP1500SCMC Category: Circuit Protection>TVS - Thyristors Series: SMP-0SCMC, TRISIL™ Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Capacitance: 75pF Current - Peak Pulse (10/1000µs): 100 A Number of Elements: 1 Voltage - Off State: 150V Voltage - Breakover: 180V Voltage - On State: 3 V Current - Hold (Ih): 150 mA Current - Peak Pulse (8/20µs): 400 A Package / Case: DO-214AA, SMB ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: STMicroelectronics Other Names: -497-13714-2,-497-13 714-1,497-13714-6,49 7-13714-1,-497-13714 -6,497-13714-2 Base Product Number: SMP1500 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Thyristors - 1294349-SMP1500SCMC - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Thyristors
1294349-SMP1500SCMC
Circuit Protection - TVS - Thyristors 1294349-SMP1500SCMC
Win Source Part Number: 1294349-SMP1500SCMC Category: Circuit Protection>TVS - Thyristors Series: SMP-0SCMC, TRISIL™ Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Capacitance: 75pF Current - Peak Pulse (10/1000µs): 100 A Number of Elements: 1 Voltage - Off State: 150V Voltage - Breakover: 180V Voltage - On State: 3 V Current - Hold (Ih): 150 mA Current - Peak Pulse (8/20µs): 400 A Package / Case: DO-214AA, SMB ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: STMicroelectronics Other Names: -497-13714-2,-497-13 714-1,497-13714-6,49 7-13714-1,-497-13714 -6,497-13714-2 Base Product Number: SMP1500 Product Status: Obsolete

Win Source Part Number: 1294349-SMP1500SCMC
Category: Circuit Protection>TVS - Thyristors
Series: SMP-0SCMC, TRISIL™
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Capacitance: 75pF
Current - Peak Pulse (10/1000µs): 100 A
Number of Elements: 1
Voltage - Off State: 150V
Voltage - Breakover: 180V
Voltage - On State: 3 V
Current - Hold (Ih): 150 mA
Current - Peak Pulse (8/20µs): 400 A
Package / Case: DO-214AA, SMB
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Mfr: STMicroelectronics
Other Names: -497-13714-2,-497-13714-1,497-13714-6,497-13714-1,-497-13714-6,497-13714-2
Base Product Number: SMP1500
Product Status: Obsolete

Buy Now Datasheet
Sheung Wan, Hong Kong
Triacs Trisil Telecom SMB 100A 72V to 310V

Triacs Trisil Telecom SMB 100A 72V to 310V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number 1294349-SMP1500SCMC SMP1500SCMC
Product Name Circuit Protection - TVS - Thyristors Triacs
Package Type Tape & Reel
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - 2N6071A - 854978-2N6071A - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 659680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 7
View Details
Thyristor/SCR/Triac/Diac/Alternistor - 18857564 - Radwell International
Specs
Thyristor Type SCR
View Details
3 suppliers