SMP1300SCMC is a bidirectional thyristor surge protector designed for overcurrent and transient voltage protection in telecommunications and industrial applications. It has a stand-off voltage of 120 V, a peak pulse current of 500 A for a 2/10 µs waveform, and a peak pulse power of 100 A for a 10/1000 µs waveform. The device is housed in an SMB package, has a breakover voltage of 160 V at 2 V stand-off, and a holding current of 150 mA. It complies with GR-1089 and ITU-T K20/21 standards for protection performance.
Trisil™ for telecommunication equipment protection Product overview: SMP1300SCMC from STMicroelectronics is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Circuit Protection Thyristors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 147-SMP1300SCMC can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 147-SMP1300SCMC |
| Product Name | Circuit Protection Fuse |
| Approvals / Standards | RoHS |