STMicroelectronics, Inc. TVS - TVS - Thyristors - SMP100MC-320 SMP100MC-320

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1098561-SMP100MC-320 Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 35pF Number of Elements: 1 Voltage - Off State: 320V Voltage - Breakover: 390V Current - Peak Pulse (8/20μs): 300A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Obsolete(EOL) Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 100A Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1098561-SMP100MC-320 Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 35pF Number of Elements: 1 Voltage - Off State: 320V Voltage - Breakover: 390V Current - Peak Pulse (8/20μs): 300A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Obsolete(EOL) Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 100A Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - SMP100MC-320 - 1098561-SMP100MC-320 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - SMP100MC-320
1098561-SMP100MC-320
TVS - TVS - Thyristors - SMP100MC-320 1098561-SMP100MC-320
Manufacturer: STMicroelectronics Win Source Part Number: 1098561-SMP100MC-320 Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 35pF Number of Elements: 1 Voltage - Off State: 320V Voltage - Breakover: 390V Current - Peak Pulse (8/20μs): 300A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Obsolete(EOL) Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 100A Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1098561-SMP100MC-320
Packaging: Reel - TR
Mounting: SMD (SMT)
Capacitance: 35pF
Number of Elements: 1
Voltage - Off State: 320V
Voltage - Breakover: 390V
Current - Peak Pulse (8/20μs): 300A
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Status: Obsolete(EOL)
Dimension: DO-214AA, SMB
Peak Pulse Current(Ippm): 100A
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 1098561-SMP100MC-320
Product Name TVS - TVS - Thyristors - SMP100MC-320
VDRM 320 volts
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 9056184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack3
Pin Count 5
View Details
Triacs - BCR5KM-14LA#B00 - 913116-BCR5KM-14LA#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T830N16TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AB, B-PUK
VDRM 1800 volts
View Details
B-2 and B-2T Series SCR/Diode Module - B521F-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details