STMicroelectronics, Inc. TVS - TVS - Thyristors - SMP100MC-270 SMP100MC-270

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1098560-SMP100MC-270 Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 40pF Number of Elements: 1 Voltage - Off State: 270V Voltage - Breakover: 335V Current - Peak Pulse (8/20μs): 300A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 100A Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1098560-SMP100MC-270 Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 40pF Number of Elements: 1 Voltage - Off State: 270V Voltage - Breakover: 335V Current - Peak Pulse (8/20μs): 300A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 100A Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - SMP100MC-270 - 1098560-SMP100MC-270 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - SMP100MC-270
1098560-SMP100MC-270
TVS - TVS - Thyristors - SMP100MC-270 1098560-SMP100MC-270
Manufacturer: STMicroelectronics Win Source Part Number: 1098560-SMP100MC-270 Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 40pF Number of Elements: 1 Voltage - Off State: 270V Voltage - Breakover: 335V Current - Peak Pulse (8/20μs): 300A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 100A Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1098560-SMP100MC-270
Packaging: Reel - TR
Mounting: SMD (SMT)
Capacitance: 40pF
Number of Elements: 1
Voltage - Off State: 270V
Voltage - Breakover: 335V
Current - Peak Pulse (8/20μs): 300A
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Status: Active
Dimension: DO-214AA, SMB
Peak Pulse Current(Ippm): 100A
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 1098560-SMP100MC-270
Product Name TVS - TVS - Thyristors - SMP100MC-270
VDRM 270 volts
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B662SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - 2N6075B - 854981-2N6075B - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 659668 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 7
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T1190N18TOFVTXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type TO-200AC
VDRM 1800 volts
View Details