STMicroelectronics, Inc. TVS - TVS - Thyristors - SMP100LC-8 SMP100LC-8

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1098558-SMP100LC-8 Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 75pF Number of Elements: 1 Voltage - Off State: 8V Voltage - Breakover: 15V Current - Peak Pulse (8/20μs): 400A Current - Hold (Ih): 50mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 100A Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1098558-SMP100LC-8 Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 75pF Number of Elements: 1 Voltage - Off State: 8V Voltage - Breakover: 15V Current - Peak Pulse (8/20μs): 400A Current - Hold (Ih): 50mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 100A Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - SMP100LC-8 - 1098558-SMP100LC-8 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - SMP100LC-8
1098558-SMP100LC-8
TVS - TVS - Thyristors - SMP100LC-8 1098558-SMP100LC-8
Manufacturer: STMicroelectronics Win Source Part Number: 1098558-SMP100LC-8 Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 75pF Number of Elements: 1 Voltage - Off State: 8V Voltage - Breakover: 15V Current - Peak Pulse (8/20μs): 400A Current - Hold (Ih): 50mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 100A Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1098558-SMP100LC-8
Packaging: Reel - TR
Mounting: SMD (SMT)
Capacitance: 75pF
Number of Elements: 1
Voltage - Off State: 8V
Voltage - Breakover: 15V
Current - Peak Pulse (8/20μs): 400A
Current - Hold (Ih): 50mA
Categories: Circuit Protection
Status: Active
Dimension: DO-214AA, SMB
Peak Pulse Current(Ippm): 100A
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 1098558-SMP100LC-8
Product Name TVS - TVS - Thyristors - SMP100LC-8
VDRM 8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 9056178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type B 14
Pin Count 3
View Details
Triacs - AC05FSMA-AZ - 909167-AC05FSMA-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
B-2 and B-2T Series SCR/Diode Module - B533SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details