STMicroelectronics, Inc. TVS - TVS - Thyristors - SMP100LC-400 SMP100LC-400

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1098557-SMP100LC-400 Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 45pF Number of Elements: 1 Voltage - Off State: 400V Voltage - Breakover: 530V Current - Peak Pulse (8/20μs): 400A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 100A Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1098557-SMP100LC-400 Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 45pF Number of Elements: 1 Voltage - Off State: 400V Voltage - Breakover: 530V Current - Peak Pulse (8/20μs): 400A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 100A Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - SMP100LC-400 - 1098557-SMP100LC-400 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - SMP100LC-400
1098557-SMP100LC-400
TVS - TVS - Thyristors - SMP100LC-400 1098557-SMP100LC-400
Manufacturer: STMicroelectronics Win Source Part Number: 1098557-SMP100LC-400 Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 45pF Number of Elements: 1 Voltage - Off State: 400V Voltage - Breakover: 530V Current - Peak Pulse (8/20μs): 400A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 100A Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1098557-SMP100LC-400
Packaging: Reel - TR
Mounting: SMD (SMT)
Capacitance: 45pF
Number of Elements: 1
Voltage - Off State: 400V
Voltage - Breakover: 530V
Current - Peak Pulse (8/20μs): 400A
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Status: Active
Dimension: DO-214AA, SMB
Peak Pulse Current(Ippm): 100A
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 1098557-SMP100LC-400
Product Name TVS - TVS - Thyristors - SMP100LC-400
VDRM 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Thyristor Type SCR
Package Type Module
VDRM 600 volts
View Details
Triacs - AC08FSMA(1)-AZ - 909171-AC08FSMA(1)-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 1954611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
SCRs - Single - 22RIA100 - 1123055-22RIA100 - Win Source Electronics
Infineon Technologies AG
Specs
Thyristor Type SCR
View Details