STMicroelectronics, Inc. TVS - TVS - Thyristors - SMP100LC-35 SMP100LC-35

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1252059-SMP100LC-35 Series: SMP, TRISIL Packaging: Reel - TR Package: DO-214AA, SMB Mounting: SMD Capacitance: 55pF Current - Peak Pulse (10/1000μs): 100A Number of Elements: 1 Voltage - Off State: 35V Voltage - Breakover: 55V Current - Peak Pulse (8/20μs): 400A Current - Hold (Ih): 150mA Family Name: SMP100LC-35 Categories: Circuit Protection Manufacturer Homepage: www.st.com Introduction Date: January 14, 2002 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1252059-SMP100LC-35 Series: SMP, TRISIL Packaging: Reel - TR Package: DO-214AA, SMB Mounting: SMD Capacitance: 55pF Current - Peak Pulse (10/1000μs): 100A Number of Elements: 1 Voltage - Off State: 35V Voltage - Breakover: 55V Current - Peak Pulse (8/20μs): 400A Current - Hold (Ih): 150mA Family Name: SMP100LC-35 Categories: Circuit Protection Manufacturer Homepage: www.st.com Introduction Date: January 14, 2002 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - SMP100LC-35 - 1252059-SMP100LC-35 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - SMP100LC-35
1252059-SMP100LC-35
TVS - TVS - Thyristors - SMP100LC-35 1252059-SMP100LC-35
Manufacturer: STMicroelectronics Win Source Part Number: 1252059-SMP100LC-35 Series: SMP, TRISIL Packaging: Reel - TR Package: DO-214AA, SMB Mounting: SMD Capacitance: 55pF Current - Peak Pulse (10/1000μs): 100A Number of Elements: 1 Voltage - Off State: 35V Voltage - Breakover: 55V Current - Peak Pulse (8/20μs): 400A Current - Hold (Ih): 150mA Family Name: SMP100LC-35 Categories: Circuit Protection Manufacturer Homepage: www.st.com Introduction Date: January 14, 2002 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1252059-SMP100LC-35
Series: SMP, TRISIL
Packaging: Reel - TR
Package: DO-214AA, SMB
Mounting: SMD
Capacitance: 55pF
Current - Peak Pulse (10/1000μs): 100A
Number of Elements: 1
Voltage - Off State: 35V
Voltage - Breakover: 55V
Current - Peak Pulse (8/20μs): 400A
Current - Hold (Ih): 150mA
Family Name: SMP100LC-35
Categories: Circuit Protection
Manufacturer Homepage: www.st.com
Introduction Date: January 14, 2002
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 1252059-SMP100LC-35
Product Name TVS - TVS - Thyristors - SMP100LC-35
Package Type DO-214AA, SMB
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 2844874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
Triacs - BCR16KM-12LB-1#B00 - 913109-BCR16KM-12LB-1#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Specs
Thyristor Type SCR
Package Type Module
VDRM 300 volts
View Details