STMicroelectronics SMC50J58CA TVS Diode
STMicroelectronics SMC50J58CA TVS Diode
STMicroelectronics SMC50J58CA TVS Diode
TVS DIODE 58VWM 93.6VC SMC
TVS DIODE 58VWM 93.6VC SMC
TVS DIODE 58VWM 93.6VC SMC
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 152134 | 497-SMC50J58CADKR-ND |
| Product Name | TVS Diodes | TVS Diodes |
| Configuration | Single | Single |
| Direction | Unidirectional; Bidirectional | |
| RoHS Compliant | RoHS | |
| Package | DO-214AB (SMC) | DO-214AB, SMC |
| Pin Count | 2 |