Manufacturer: Renesas Electronics America
Win Source Part Number: 887487-NNCD24J-T1-A
Operating Temperature Range: 150°C (TJ)
Features: - Clamp - Ipp Tvs Diode Surface Mount 2-Ultra Super Mini Mold
Package: Bulk
Package: SOD-723
Mounting: Surface Mount
Part Status: Obsolete
Categories: Circuit Protection
Case / Package: 2-Ultra Super Mini Mold
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
HTSUS: 8541.10.0070
Other Part Number: 2156-NNCD24J-T1-A, 2156-NNCD24J-T1-A-RE
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 887487-NNCD24J-T1-A |
| Product Name | TVS - TVS - Diodes - NNCD24J-T1-A |
| Package | 2-Ultra Super Mini Mold |