STMicroelectronics, Inc. Ic, Pwm Controller, 40V, Dip-16; Input Voltage Stmicroelectronics SG3524N

Description
IC, PWM CONTROLLER, 40V, DIP-16; Input Voltage:20V; Output Voltage:5V; Output Current:50mA; Supply Voltage Min:8V; Supply Voltage Max:40V; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:300kHz; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
IC, PWM CONTROLLER, 40V, DIP-16; Input Voltage:20V; Output Voltage:5V; Output Current:50mA; Supply Voltage Min:8V; Supply Voltage Max:40V; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:300kHz; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Pwm Controller, 40V, Dip-16; Input Voltage Stmicroelectronics - 26M3024 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Pwm Controller, 40V, Dip-16; Input Voltage Stmicroelectronics
26M3024
Ic, Pwm Controller, 40V, Dip-16; Input Voltage Stmicroelectronics 26M3024
IC, PWM CONTROLLER, 40V, DIP-16; Input Voltage:20V; Output Voltage:5V; Output Current:50mA; Supply Voltage Min:8V; Supply Voltage Max:40V; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:300kHz; Operating Temperature RoHS Compliant: Yes

IC, PWM CONTROLLER, 40V, DIP-16; Input Voltage:20V; Output Voltage:5V; Output Current:50mA; Supply Voltage Min:8V; Supply Voltage Max:40V; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:300kHz; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 26M3024
Product Name Ic, Pwm Controller, 40V, Dip-16; Input Voltage Stmicroelectronics
Product Pulse Width Modulation Drive
AC Input 8 to 40 volts
DC Input 8 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C10-11A-P3-M3 - Festo Corporation
Specs
PC-Based Bus Other; Profibus DP CANopen PROFINET Modbus®/TCP EtherCAT DeviceNet EtherNet/IP
Communication 9-pin Plug Sub-D
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Sensor & Position Servo-Control Modules for Piezo-Driven Nanopositioning Systems - E-509 - PI (Physik Instrumente) L.P.
Specs
Product Controller / Drive
Axes 1.0 to 3.0
Operating Temperature 5 to 50 C (41 to 122 F)
View Details
ENCL 201A Controller SMC-3 - 150C-D20JAD-1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 55961 watts
View Details