STMicroelectronics, Inc. Pwm Controller, 500Khz, 35V, Nsoic-16; Input Voltage Stmicroelectronics SG2525AP013TR

Description
PWM CONTROLLER, 500KHZ, 35V, NSOIC-16; Input Voltage:-; Output Voltage:-; Output Current:500mA; Supply Voltage Min:8V; Supply Voltage Max:35V; Controller IC Case Style:NSOIC; No. of Pins:16Pins; Frequency:500kHz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, 500KHZ, 35V, NSOIC-16; Input Voltage:-; Output Voltage:-; Output Current:500mA; Supply Voltage Min:8V; Supply Voltage Max:35V; Controller IC Case Style:NSOIC; No. of Pins:16Pins; Frequency:500kHz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 500Khz, 35V, Nsoic-16; Input Voltage Stmicroelectronics - 45AC7508 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 500Khz, 35V, Nsoic-16; Input Voltage Stmicroelectronics
45AC7508
Pwm Controller, 500Khz, 35V, Nsoic-16; Input Voltage Stmicroelectronics 45AC7508
PWM CONTROLLER, 500KHZ, 35V, NSOIC-16; Input Voltage:-; Output Voltage:-; Output Current:500mA; Supply Voltage Min:8V; Supply Voltage Max:35V; Controller IC Case Style:NSOIC; No. of Pins:16Pins; Frequency:500kHz; Product Range:- RoHS Compliant: Yes

PWM CONTROLLER, 500KHZ, 35V, NSOIC-16; Input Voltage:-; Output Voltage:-; Output Current:500mA; Supply Voltage Min:8V; Supply Voltage Max:35V; Controller IC Case Style:NSOIC; No. of Pins:16Pins; Frequency:500kHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 45AC7508
Product Name Pwm Controller, 500Khz, 35V, Nsoic-16; Input Voltage Stmicroelectronics
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMO-ST-C5-1-DIOP - Festo Corporation
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
DC Input 24 volts
Continuous Current 0.1000 amps
View Details
DMC Controller - DMC - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Product PC-Based
Resolution 12 bits
PC-Based Bus PCI
View Details