STMicroelectronics PMIC - PMIC - Power Management - Specialized - SEA05TR SEA05TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 028233-SEA05TR Packaging: Reel - TR Applications: Controller, ACDC Switching Power Supplies Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 125°C Case / Package: SOT-23-6 Supply Voltage - Operating: 3.5 V to 36 V Operating Supply Current: 200μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 028233-SEA05TR Packaging: Reel - TR Applications: Controller, ACDC Switching Power Supplies Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 125°C Case / Package: SOT-23-6 Supply Voltage - Operating: 3.5 V to 36 V Operating Supply Current: 200μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - SEA05TR - 028233-SEA05TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - SEA05TR
028233-SEA05TR
PMIC - PMIC - Power Management - Specialized - SEA05TR 028233-SEA05TR
Manufacturer: STMicroelectronics Win Source Part Number: 028233-SEA05TR Packaging: Reel - TR Applications: Controller, ACDC Switching Power Supplies Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 125°C Case / Package: SOT-23-6 Supply Voltage - Operating: 3.5 V to 36 V Operating Supply Current: 200μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 028233-SEA05TR
Packaging: Reel - TR
Applications: Controller, ACDC Switching Power Supplies
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 125°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 3.5 V to 36 V
Operating Supply Current: 200μA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - SEA05TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
SEA05TR
Power Management - Specialized SEA05TR
Controller, ACDC Switching Power Supplies PMIC SOT-23-6

Controller, ACDC Switching Power Supplies PMIC SOT-23-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 028233-SEA05TR SEA05TR
Product Name PMIC - PMIC - Power Management - Specialized - SEA05TR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901679P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details
Current Regulation/Management - PSSI2021SAY,115 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353
IQ 50000 µA
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
PMIC - Supervisors - ADM1817-R22AKS-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details
BQ24650 High Efficiency Synchronous Switch-Mode Charger Controller ? Solar Battery Charger - BQ24650RVAR - Texas Instruments
Specs
Type VQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details