Manufacturer: STMicroelectronics
Win Source Part Number: 1095175-SEA01TR
Packaging: Reel - TR
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Supply Voltage: 36V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
IC CTRLR CV/CC ONLINE TRIM 8SOIC
IC CTRLR CV/CC ONLINE TRIM 8SOIC
IC CTRLR CV/CC ONLINE TRIM 8SOIC
IC CTRLR CV/CC ONLINE TRIM 8SOIC
IC CTRLR CV/CC ONLINE TRIM 8SOIC
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 1095175-SEA01TR | 497-14962-1-ND | SEA01TR | SEA01TR | SEA01TR |
| Product Name | PMIC - PMIC - Battery Chargers - SEA01TR | PMIC - Battery Chargers | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers |
| Package Type | 8-SO | 8-SOIC (0.154", 3.90mm Width) | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) |