STMicroelectronics, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF SD56120

Description
Win Source Part Number: 1278440-SD56120 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF Package: Box Standard Package: 20 Voltage - Rated: 65 V Frequency: 860MHz Current - Test: 400 mA Gain: 16dB Transistor Type: LDMOS Voltage - Test: 28 V Power - Output: 100W Package / Case: M246 Supplier Device Package: M246 ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 14A REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: -497-5474,SD56120,49 7-5474 Base Product Number: SD56120 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1278440-SD56120 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF Package: Box Standard Package: 20 Voltage - Rated: 65 V Frequency: 860MHz Current - Test: 400 mA Gain: 16dB Transistor Type: LDMOS Voltage - Test: 28 V Power - Output: 100W Package / Case: M246 Supplier Device Package: M246 ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 14A REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: -497-5474,SD56120,49 7-5474 Base Product Number: SD56120 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF - 1278440-SD56120 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF
1278440-SD56120
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF 1278440-SD56120
Win Source Part Number: 1278440-SD56120 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF Package: Box Standard Package: 20 Voltage - Rated: 65 V Frequency: 860MHz Current - Test: 400 mA Gain: 16dB Transistor Type: LDMOS Voltage - Test: 28 V Power - Output: 100W Package / Case: M246 Supplier Device Package: M246 ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 14A REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: -497-5474,SD56120,49 7-5474 Base Product Number: SD56120 Product Status: Obsolete

Win Source Part Number: 1278440-SD56120
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Package: Box
Standard Package: 20
Voltage - Rated: 65 V
Frequency: 860MHz
Current - Test: 400 mA
Gain: 16dB
Transistor Type: LDMOS
Voltage - Test: 28 V
Power - Output: 100W
Package / Case: M246
Supplier Device Package: M246
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 14A
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: -497-5474,SD56120,497-5474
Base Product Number: SD56120
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SD56120 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SD56120
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SD56120
RF MOSFET LDMOS 28V M246

RF MOSFET LDMOS 28V M246

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number 1278440-SD56120 SD56120
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3 M246
Unlock Full Specs
to access all available technical data