Manufacturer: STMicroelectronics
Win Source Part Number: 1323980-SCTWA90N65G2
Category: Discrete Semiconductor Products>Transistors
Packaging: Tube
Standard Package: 30
Mounting: Through Hole
Technology: SiCFET (Silicon Carbide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 119A (Tc)
Rds On (Max) @ Id, Vgs: 24mOhm @ 50A, 18V
Vgs(th) (Max) @ Id: 5V @ 1mA
Power Dissipation (Max): 565W (Tc)
Supplier Device Package: TO-247 Long Leads
Gate Charge (Qg) (Max) @ Vgs: 157 nC @ 18 V
Input Capacitance (Ciss) (Max) @ Vds: 3380 pF @ 400 V
Vgs (Max): +22V, -10V
Temperature Range - Operating: -55°C ~ 200°C (TJ)
Case / Package: TO-247-3
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-SCTWA90N65G2V
Drive Voltage (Max Rds On, Min Rds On): 18V
RoHS Status: ROHS3 Compliant
Silicon carbide Power MOSFET 650 V, 119 A, 18 mOhm (typ. TJ = 25 C) in an HiP247 long leads package Product overview: SCTWA90N65G2V from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 119 A, 18 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 119 A, 18 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SCTWA90N65G2V can be used for catalog matching and distributor lookup.
N-Channel 650V 119A (Tc) 565W (Tc) Through Hole TO-247 Long Leads
MOSFET, SIC, N-CH, 650V, 119A, HIP247 ROHS COMPLIANT: YES
SILICON CARBIDE POWER MOSFET 650
SILICON CARBIDE POWER MOSFET 650
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1323980-SCTWA90N65G2V | 278-SCTWA90N65G2V | 497-SCTWA90N65G2V-ND | 36AJ4505 | SCTWA90N65G2V | SCTWA90N65G2V |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | 650 V 119 A 18 mOhm MOSFET Transistor | Single FETs, MOSFETs | Mosfet, Sic, N-Ch, 650V, 119A, Hip247 Rohs Compliant Stmicroelectronics | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| QG | 157 nC | |||||
| PD | 565000 milliwatts | 565000 milliwatts | ||||
| TJ | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | ||||
| Package Type | TO-247; SOT3; TO-247-3 | TO-247; TO-247-3 | TO-3 | TO-247; TO-247-3 | TO-247; TO-247-3 |