Win Source Part Number: 1353041-SCTWA30N120
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: -55°C ~ 200°C (TJ)
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Package: Tube
Product Status: Active
Package / Case: TO-247-3
Supplier Device Package: HiP247™ Long Leads
Base Product Number: SCTWA30
FET Type: N-Channel
Technology: SiCFET (Silicon Carbide)
Drain to Source Voltage (Vdss): 1200 V
Current - Continuous Drain (Id) @ 25°C: 45A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 20V
Rds On (Max) @ Id, Vgs: 100mOhm @ 20A, 20V
Vgs(th) (Max) @ Id: 3.5V @ 1mA (Typ)
Gate Charge (Qg) (Max) @ Vgs: 105 nC @ 20 V
Vgs (Max): +25V, -10V
Input Capacitance (Ciss) (Max) @ Vds: 1700 pF @ 400 V
Power Dissipation (Max): 270W (Tc)
Mounting Type: Through Hole
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99
IC POWER MOSFET 1200V HIP247
Silicon carbide Power MOSFET 1200 V, 45 A, 90 mOhm (typ. TJ = 150 C) in an HiP247 long leads package Product overview: SCTWA30N120 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200 V, 45 A, 90 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200 V, 45 A, 90 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SCTWA30N120 can be used for catalog matching and distributor lookup.
IC POWER MOSFET 1200V HIP247
IC POWER MOSFET 1200V HIP247
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1353041-SCTWA30N120 | SCTWA30N120-ND | 278-SCTWA30N120 | SCTWA30N120 | SCTWA30N120 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs | Single FETs, MOSFETs | 1200 V 45 A 90 mOhm MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| QG | 105 nC | ||||
| PD | 270000 milliwatts | 270000 milliwatts | |||
| TJ | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |||
| Package Type | SOT3 | TO-247; TO-247-3 | TO-247; TO-247-3 | TO-247; TO-247-3 |