IC POWER MOSFET 1200V HIP247
Manufacturer: STMicroelectronics
Win Source Part Number: 811945-SCTWA20N120
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 600
MSL Level: 1 (Unlimited)
Part Number Series: SCTWA
Silicon carbide Power MOSFET 1200 V, 20 A, 189 mOhm (typ., Tj = 150 C) in an HiP247 long leads package Product overview: SCTWA20N120 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200 V, 20 A, 189 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200 V, 20 A, 189 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SCTWA20N120 can be used for catalog matching and distributor lookup.
IC POWER MOSFET 1200V HIP247
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | SCTWA20N120-ND | 811945-SCTWA20N120 | 278-SCTWA20N120 | SCTWA20N120 | SCTWA20N120 |
| Product Name | Single FETs, MOSFETs | FETs - Single - SCTWA20N120 | 1200 V 20 A 189 mOhm MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel |