Manufacturer: STMicroelectronics
Win Source Part Number: 1324371-SCTW40N120G2
Category: Discrete Semiconductor Products>Transistors
Packaging: Tube
Standard Package: 30
Mounting: Through Hole
Technology: SiCFET (Silicon Carbide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 1200 V
Current - Continuous Drain (Id) @ 25°C: 36A (Tc)
Rds On (Max) @ Id, Vgs: 100mOhm @ 20A, 18V
Vgs(th) (Max) @ Id: 4.9V @ 1mA
Power Dissipation (Max): 278W (Tc)
Supplier Device Package: HiP247™
Gate Charge (Qg) (Max) @ Vgs: 61 nC @ 18 V
Input Capacitance (Ciss) (Max) @ Vds: 1233 pF @ 800 V
Vgs (Max): +22V, -10V
Temperature Range - Operating: -55°C ~ 200°C (TJ)
Case / Package: TO-247-3
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-SCTW40N120G2V
Drive Voltage (Max Rds On, Min Rds On): 18V
RoHS Status: ROHS3 Compliant
N-Channel 1200V 36A (Tc) 278W (Tc) Through Hole HiP247™
SILICON CARBIDE POWER MOSFET 120 Product overview: SCTW40N120G2V from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SCTW40N120G2V can be used for catalog matching and distributor lookup.
SILICON CARBIDE POWER MOSFET 120
SIC MOSFET, N-CH, 1.2KV, 36A, HIP247 ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1324371-SCTW40N120G2V | 497-SCTW40N120G2V-ND | 278-SCTW40N120G2V | SCTW40N120G2V | 40AJ8414 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Sic Mosfet, N-Ch, 1.2Kv, 36A, Hip247 Rohs Compliant Stmicroelectronics |
| Polarity | N-Channel | N-Channel | N-Channel | ||
| QG | 61 nC | ||||
| PD | 278000 milliwatts | 278 milliwatts | |||
| TJ | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |||
| Package Type | TO-247; SOT3; TO-247-3 | TO-247; TO-247-3 | Tube | TO-247; TO-247-3 | TO-3 |