AUTOMOTIVE-GRADE SILICON CARBIDE
AUTOMOTIVE-GRADE SILICON CARBIDE
AUTOMOTIVE-GRADE SILICON CARBIDE
AUTOMOTIVE-GRADE SILICON CARBIDE
AUTOMOTIVE-GRADE SILICON CARBIDE
| RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 2615040P | 497-SCT040HU65G3AGDKR-ND | SCT040HU65G3AG | SCT040HU65G3AG |
| Product Name | MOSFETs | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | |||
| Package Type | Tape & Reel | TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA | TO-263; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA | TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Transistor Technology / Material | Silicon Carbide | SiCFET (Silicon Carbide) | ||
| Transistor Grade / Operating Range | Automotive |