STMicroelectronics, Inc. Interface - Interface - Signal Terminators - SCLT3-8BQ7-TR SCLT3-8BQ7-TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 893849-SCLT3-8BQ7-TR Operating Temperature Range: -40°C ~ 105°C Features: Serial Terminator Terminations 48-QFN (7x7) Package: 48-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: SCLT3 Categories: Integrated Circuits (ICs) Case / Package: 48-QFN (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -497-16094-6, 497-16094-1, -497-16094-2, -497-16094-1, 497-16094-6, 497-16094-2
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 893849-SCLT3-8BQ7-TR Operating Temperature Range: -40°C ~ 105°C Features: Serial Terminator Terminations 48-QFN (7x7) Package: 48-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: SCLT3 Categories: Integrated Circuits (ICs) Case / Package: 48-QFN (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -497-16094-6, 497-16094-1, -497-16094-2, -497-16094-1, 497-16094-6, 497-16094-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Terminators - SCLT3-8BQ7-TR - 893849-SCLT3-8BQ7-TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Terminators - SCLT3-8BQ7-TR
893849-SCLT3-8BQ7-TR
Interface - Interface - Signal Terminators - SCLT3-8BQ7-TR 893849-SCLT3-8BQ7-TR
Manufacturer: STMicroelectronics Win Source Part Number: 893849-SCLT3-8BQ7-TR Operating Temperature Range: -40°C ~ 105°C Features: Serial Terminator Terminations 48-QFN (7x7) Package: 48-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: SCLT3 Categories: Integrated Circuits (ICs) Case / Package: 48-QFN (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -497-16094-6, 497-16094-1, -497-16094-2, -497-16094-1, 497-16094-6, 497-16094-2

Manufacturer: STMicroelectronics
Win Source Part Number: 893849-SCLT3-8BQ7-TR
Operating Temperature Range: -40°C ~ 105°C
Features: Serial Terminator Terminations 48-QFN (7x7)
Package: 48-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: SCLT3
Categories: Integrated Circuits (ICs)
Case / Package: 48-QFN (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -497-16094-6, 497-16094-1, -497-16094-2, -497-16094-1, 497-16094-6, 497-16094-2

Buy Now Datasheet
Signal Terminators - SCLT3-8BQ7-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Terminators
SCLT3-8BQ7-TR
Signal Terminators SCLT3-8BQ7-TR
Current Limiting Regulator High-Side 10mA 48-QFN (7x7)

Current Limiting Regulator High-Side 10mA 48-QFN (7x7)

Buy Now Datasheet
Interface - Signal Terminators - SCLT3-8BQ7-TR - Lingto Electronic Limited
Shenzhen, China
Interface - Signal Terminators
SCLT3-8BQ7-TR
Interface - Signal Terminators SCLT3-8BQ7-TR
IC CURRENT LIMITER 48QFN

IC CURRENT LIMITER 48QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 893849-SCLT3-8BQ7-TR SCLT3-8BQ7-TR SCLT3-8BQ7-TR
Product Name Interface - Interface - Signal Terminators - SCLT3-8BQ7-TR Signal Terminators Interface - Signal Terminators
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4632TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-XFQFN Exposed Pad
Pins 16 #
View Details
 - A4949KLJTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC8
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-575 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details