Win Source Part Number: 1235745-S2-LPTXQTR
Category: RF/IF and RFID>RF Transceiver ICs
Type: TxRx + MCU
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Frequency: 413MHz ~ 479MHz, 826MHz ~ 958MHz
Protocol: SIGFOX™, Wireless M-Bus
Power - Output: 16dBm
Data Rate (Max): 500kbps
RF Family/Standard: 802.15.4, General ISM < 1GHz
Modulation: 2FSK, 4FSK, 2GFSK, 4GFSK, ASK, OOK
Serial Interfaces: SPI, UART
GPIO: 4
Current - Transmitting: 11.5mA ~ 32mA
Voltage - Supply: 1.8V ~ 3.6V
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-S2-LPTXQCT,497-S
Base Product Number: S2-L
HIGH PERFORMANCE ULTRA-LOW POWER
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 1235745-S2-LPTXQTR | S2-LPTXQTR |
| Product Name | RF/IF and RFID - RF Transceiver ICs | RF and Wireless - RF Transceiver ICs |
| Package Type | Surface Mount; SMD (SMT) | |
| Operating Temperature | -40.0 to 105.0 C (-40.0 to 221.0 F) | |
| Operating Frequency | 413 to 958 MHz | 413 to 958 MHz |
| Output Power | 16 dBm | 16 dBm |