STMicroelectronics, Inc. RF ICs S2-LPQTR

Description
Sub-1GHz Transceiver Low Power QFN24
Request a Quote
Description
Sub-1GHz Transceiver Low Power QFN24
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF ICs - 1639824 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
1639824
RF ICs 1639824
Sub-1GHz Transceiver Low Power QFN24

Sub-1GHz Transceiver Low Power QFN24

Supplier's Site
RF ICs - 1639824P - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
1639824P
RF ICs 1639824P
Sub-1GHz Transceiver Low Power QFN24

Sub-1GHz Transceiver Low Power QFN24

Supplier's Site
RF ICs - 1637341 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
1637341
RF ICs 1637341
Sub-1GHz Transceiver Low Power QFN24

Sub-1GHz Transceiver Low Power QFN24

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category RF Switches RF Switches
Product Number 1639824 1639824P
Product Name RF ICs RF ICs
Package Type Qfn QFN
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω - RC-4SPDT-A18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
2 suppliers
RF Coaxial Switches - NMS2STH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type Single Pole Double Throw; SPDT(Terminated)
View Details
RF Switches - 2449754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
Switches and Switch Matrices - 1-2GHZ SWITCH MATRIX SYSTEM - Crane Aerospace & Electronics
Specs
Frequency Range 1000 to 2000 MHz
Isolation 40 dB
View Details