STMicroelectronics Logic - Logic - Buffers, Drivers, Receivers, Transceivers - RHRAC164245K1 RHRAC164245K1

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1228571-RHRAC164245K 1 Number of Pins: 48 Quiescent Current: 100 µA Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Max Supply Voltage: 6 V Min Supply Voltage: 2.3 V Logic Function: Level Shifter
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1228571-RHRAC164245K 1 Number of Pins: 48 Quiescent Current: 100 µA Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Max Supply Voltage: 6 V Min Supply Voltage: 2.3 V Logic Function: Level Shifter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - RHRAC164245K1 - 1228571-RHRAC164245K1 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - RHRAC164245K1
1228571-RHRAC164245K1
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - RHRAC164245K1 1228571-RHRAC164245K1
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1228571-RHRAC164245K 1 Number of Pins: 48 Quiescent Current: 100 µA Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Max Supply Voltage: 6 V Min Supply Voltage: 2.3 V Logic Function: Level Shifter

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1228571-RHRAC164245K1
Number of Pins: 48
Quiescent Current: 100 µA
Categories: Logic - Buffers,Drivers,Receivers,Transceivers
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Max Supply Voltage: 6 V
Min Supply Voltage: 2.3 V
Logic Function: Level Shifter

Buy Now
Buffers, Drivers, Receivers, Transceivers - RHRAC164245K1 - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
RHRAC164245K1
Buffers, Drivers, Receivers, Transceivers RHRAC164245K1
RAD-HARD 16-BIT TRANSCEIVER, 3.3

RAD-HARD 16-BIT TRANSCEIVER, 3.3

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category RF Transceivers Telemetry Receivers and Telemetry Transmitters
Product Number 1228571-RHRAC164245K1 RHRAC164245K1
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - RHRAC164245K1 Buffers, Drivers, Receivers, Transceivers
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Rec-Trans
View Details
Radio Modules - OTX-433-HH-KF2-MS - TE Connectivity
Specs
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
Operating Frequency 434 MHz
View Details
2 suppliers
Midland UHF Radio - RF312 - Campbell Scientific, Inc.
Campbell Scientific, Inc.
Specs
Device Type Transmitter
Applications Mobile / Wireless Systems
Package Type Unit
View Details
SG-Link®-OEM-LXRS™ Wireless Analog Sensor Node -  - LORD MicroStrain Sensing Systems
Specs
Package Type Unit
Radio Technique Direct-Sequence Spread Spectrum
Features RoHS; Adjustable Output Power; LED Indicators; Provides Sensor Excitation Voltage; Datalogging
View Details