STMicroelectronics Logic - Logic - Buffers, Drivers, Receivers, Transceivers - RHRAC164245K01V RHRAC164245K01V

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1088391-RHRAC164245K 01V Number of Pins: 48 Quiescent Current: 100 µA Propagation Delay: 20 ns Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.3 V Logic Function: Level Shifter
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1088391-RHRAC164245K 01V Number of Pins: 48 Quiescent Current: 100 µA Propagation Delay: 20 ns Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.3 V Logic Function: Level Shifter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - RHRAC164245K01V - 1088391-RHRAC164245K01V - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - RHRAC164245K01V
1088391-RHRAC164245K01V
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - RHRAC164245K01V 1088391-RHRAC164245K01V
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1088391-RHRAC164245K 01V Number of Pins: 48 Quiescent Current: 100 µA Propagation Delay: 20 ns Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.3 V Logic Function: Level Shifter

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1088391-RHRAC164245K01V
Number of Pins: 48
Quiescent Current: 100 µA
Propagation Delay: 20 ns
Categories: Logic - Buffers,Drivers,Receivers,Transceivers
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.3 V
Logic Function: Level Shifter

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1088391-RHRAC164245K01V
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - RHRAC164245K01V
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 5 Watt Transmit / Receive Module - QPF5005 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details